Magnus Mobility Systems, Inc. Single Flanged Wheel (FW) FTWR-51

Description
Dimensions minus flange, use when need to be rolling in controlled manner
Description
Dimensions minus flange, use when need to be rolling in controlled manner

Suppliers

Company
Product
Description
Supplier Links
Single Flanged Wheel (FW) - FTWR-51 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Single Flanged Wheel (FW)
FTWR-51
Single Flanged Wheel (FW) FTWR-51
Dimensions minus flange, use when need to be rolling in controlled manner

Dimensions minus flange, use when need to be rolling in controlled manner

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number FTWR-51
Product Name Single Flanged Wheel (FW)
Wheel Type Metal; Flanged
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 4.94 inch (125 mm)
Wheel Width 1.44 inch (36.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trolley Wheels - 4208933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 2866 lbs (1300 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
PS SERIES: Polyurethane Mold on Semi Steel Hub Wheels - 1240PS97 - PJ Company
Specs
Wheel Type Metal; Plastic
Maximum Load 4800 lbs (2177 kg)
Wheel Diameter 12 inch (305 mm)
View Details
Polyurethane Iron Core (PI) - PI123-31 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 3850 lbs (1746 kg)
Wheel Diameter 12 inch (305 mm)
View Details