Magnus Mobility Systems, Inc. Single Flanged Wheel (FW) FTWR-45

Description
Dimensions minus flange, use when need to be rolling in controlled manner
Description
Dimensions minus flange, use when need to be rolling in controlled manner

Suppliers

Company
Product
Description
Supplier Links
Single Flanged Wheel (FW) - FTWR-45 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Single Flanged Wheel (FW)
FTWR-45
Single Flanged Wheel (FW) FTWR-45
Dimensions minus flange, use when need to be rolling in controlled manner

Dimensions minus flange, use when need to be rolling in controlled manner

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number FTWR-45
Product Name Single Flanged Wheel (FW)
Wheel Type Metal; Flanged
Maximum Load 3000 lbs (1361 kg)
Wheel Diameter 4.5 inch (114 mm)
Wheel Width 1.62 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2478405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 243 lbs (110 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
NWTA Electric Golf Wheel With Clutch 12mm BORE LH - ATV7704 - Plasticwheels Ltd.
Specs
Wheel Type Poly/Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 9.65 inch (245 mm)
View Details
Mold-On Rubber Wheel - MR1835-39 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 1860 lbs (844 kg)
Wheel Diameter 18 inch (457 mm)
View Details