Magnus Mobility Systems, Inc. Single Flanged Wheel (FW) FTWR-35

Description
Dimensions minus flange, use when need to be rolling in controlled manner
Description
Dimensions minus flange, use when need to be rolling in controlled manner

Suppliers

Company
Product
Description
Supplier Links
Single Flanged Wheel (FW) - FTWR-35 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Single Flanged Wheel (FW)
FTWR-35
Single Flanged Wheel (FW) FTWR-35
Dimensions minus flange, use when need to be rolling in controlled manner

Dimensions minus flange, use when need to be rolling in controlled manner

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number FTWR-35
Product Name Single Flanged Wheel (FW)
Wheel Type Metal; Flanged
Maximum Load 500 lbs (227 kg)
Wheel Diameter 3.5 inch (88.9 mm)
Wheel Width 1.44 inch (36.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 400087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 882 lbs (400 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Metal
Maximum Load 300 lbs (136 kg)
Wheel Diameter 3.5 inch (88.9 mm)
View Details
Polyurethane on Aluminum Wheel - W-4-PAL-6600-DB - Caster Warehouse Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 800 lbs (363 kg)
Wheel Diameter 4 inch (102 mm)
View Details