Magnus Mobility Systems, Inc. Single Flanged Wheel (FW) FTWP-51

Description
Dimensions minus flange, use when need to be rolling in controlled manner
Description
Dimensions minus flange, use when need to be rolling in controlled manner

Suppliers

Company
Product
Description
Supplier Links
Single Flanged Wheel (FW) - FTWP-51 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Single Flanged Wheel (FW)
FTWP-51
Single Flanged Wheel (FW) FTWP-51
Dimensions minus flange, use when need to be rolling in controlled manner

Dimensions minus flange, use when need to be rolling in controlled manner

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number FTWP-51
Product Name Single Flanged Wheel (FW)
Wheel Type Metal; Flanged
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 4.94 inch (125 mm)
Wheel Width 1.44 inch (36.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 858887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Rubber/Plastic; Rubber
Maximum Load 673 lbs (305 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Solid Rubber Tyre Wheel with Welded Steel Centre - BWB330 25/85 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 662 lbs (300 kg)
Wheel Diameter 12.99 inch (330 mm)
View Details
Phenolic Wheel (PH) - PHS825R-12 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Phenolic
Maximum Load 1600 lbs (726 kg)
Wheel Diameter 8 inch (203 mm)
View Details