Magnus Mobility Systems, Inc. Double Flanged Wheel (FW) DFTWR-92

Description
Dimensions minus flange, use when need to be rolling in controlled manner
Description
Dimensions minus flange, use when need to be rolling in controlled manner

Suppliers

Company
Product
Description
Supplier Links
Double Flanged Wheel (FW) - DFTWR-92 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Double Flanged Wheel (FW)
DFTWR-92
Double Flanged Wheel (FW) DFTWR-92
Dimensions minus flange, use when need to be rolling in controlled manner

Dimensions minus flange, use when need to be rolling in controlled manner

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number DFTWR-92
Product Name Double Flanged Wheel (FW)
Wheel Type Metal; Flanged
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 9.25 inch (235 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Specs
Wheel Type Solid Rubber
Maximum Load 70 lbs (31.75 kg)
Wheel Diameter 1.62 inch (41.27 mm)
View Details
Mold-On Rubber Wheel - MR83-31 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 840 lbs (381 kg)
Wheel Diameter 8 inch (203 mm)
View Details