Magnus Mobility Systems, Inc. Advanced Elastomer Wheel AE62P-08

Description
Highest abrasion resistance, impact strength& lowest rolling resistance
Description
Highest abrasion resistance, impact strength& lowest rolling resistance

Suppliers

Company
Product
Description
Supplier Links
Advanced Elastomer Wheel - AE62P-08 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Advanced Elastomer Wheel
AE62P-08
Advanced Elastomer Wheel AE62P-08
Highest abrasion resistance, impact strength& lowest rolling resistance

Highest abrasion resistance, impact strength& lowest rolling resistance

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number AE62P-08
Product Name Advanced Elastomer Wheel
Wheel Type Plastic
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Trolley Wheels - 4600159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
POM Bearing Roller - H Type -  - BNB INT. Co., Ltd.
Specs
Wheel Type Plastic
Specialty Applications Food Service
Maximum Load 55.12 to 132 lbs (25 to 60 kg)
View Details