Magnus Mobility Systems, Inc. Full Pneumatic Wheel Assemblies (PN) 12PN-R

Description
Wheels for pneumatic casters, hand trucks, and dollies
Description
Wheels for pneumatic casters, hand trucks, and dollies

Suppliers

Company
Product
Description
Supplier Links
Full Pneumatic Wheel Assemblies (PN) - 12PN-R - Magnus Mobility Systems, Inc.
Orange, CA, USA
Full Pneumatic Wheel Assemblies (PN)
12PN-R
Full Pneumatic Wheel Assemblies (PN) 12PN-R
Wheels for pneumatic casters, hand trucks, and dollies

Wheels for pneumatic casters, hand trucks, and dollies

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number 12PN-R
Product Name Full Pneumatic Wheel Assemblies (PN)
Wheel Type Pneumatic
Maximum Load 675 lbs (306 kg)
Wheel Diameter 12 inch (305 mm)
Hub Length 4.25 inch (108 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3995210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Hard Rubber Wheel (HR) - HR414R-08 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Solid Rubber
Maximum Load 1.56 lbs (0.7086 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Standard Crane Wheel - WC-271 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 27 inch (686 mm)
Wheel Width 3.25 inch (82.55 mm)
View Details