Magma ExpressBox7

Description
The Magma PCI Express to PCI Express Expansion system provides a simple, cost-effective solution for expanding the available PCI Express slots of workstations and servers. This allows for significant cost savings to companies since it eliminates the need to invest in new computer hardware to be able to accommodate the growing need of I/O expandability. Cost-effective Solution for Expanding I/O capacity Magma ExpressBox7 provides a cost-effective path to expand the available number of PCI Express slots while maintaining consistent server or workstation configuration. The product provides increased I/O capacity and scalability. Easy Installation Magma ExpressBox7 consists of a PCI Express Host Card, a cable and a chassis. Magma ExpressBox7 is automatically configured by the System BIOS making all of the slots appear transparent to the host computer. Optimal method to enhancing your PCI Express I/O capabilities ExpressBox7 is an expansion solution that provides 7 full-length PCI Express slots.This is a standalone chassis in an industry standard enclosure with its own power supply. The PCI Express slots are hot-swappable.The chassis allows the flexibility to expand the I/O capabilities of a server or workstation seamlessly capitalizing on the transparency of PCI Express architecture. Features and Benefits Benefits Industrial solution for adding up to 7 PCI Express cards to one computer Attach full-length PCI Express cards to computer with limited card space Individual PCI Express slots can be turned off without powering down entire system Low profile host card allows for easy installation in low profile computers Supports peer to peer transfers between cards in slots of the expansion chassis Optional redundant power supplies share load during normal operation and in the event of a failure of one the other assumes full load sounding an audible alarm on correcting the fault. Features Easy “Plug and Play” installation Easily visible LEDs indicate correct installation Includes x8 PCI Express host card and 1 meter iPass cable All slots support any combination of x1, x4, x8 and x16 PCI Express cards All slots support full-length cards 4U rack-mount enclosure Transparent extension of PCI Express signals outside the computer 400W Standard or Redundant (Hot-Swappable) Power Supply Dedicated fan for cooling hot cards Thermister controlled fan speeds help reduce unnecessary noise CE certified and FCC Class A verified RoHS compliant 30 day money back guarantee
Datasheet
Description
The Magma PCI Express to PCI Express Expansion system provides a simple, cost-effective solution for expanding the available PCI Express slots of workstations and servers. This allows for significant cost savings to companies since it eliminates the need to invest in new computer hardware to be able to accommodate the growing need of I/O expandability. Cost-effective Solution for Expanding I/O capacity Magma ExpressBox7 provides a cost-effective path to expand the available number of PCI Express slots while maintaining consistent server or workstation configuration. The product provides increased I/O capacity and scalability. Easy Installation Magma ExpressBox7 consists of a PCI Express Host Card, a cable and a chassis. Magma ExpressBox7 is automatically configured by the System BIOS making all of the slots appear transparent to the host computer. Optimal method to enhancing your PCI Express I/O capabilities ExpressBox7 is an expansion solution that provides 7 full-length PCI Express slots.This is a standalone chassis in an industry standard enclosure with its own power supply. The PCI Express slots are hot-swappable.The chassis allows the flexibility to expand the I/O capabilities of a server or workstation seamlessly capitalizing on the transparency of PCI Express architecture. Features and Benefits Benefits Industrial solution for adding up to 7 PCI Express cards to one computer Attach full-length PCI Express cards to computer with limited card space Individual PCI Express slots can be turned off without powering down entire system Low profile host card allows for easy installation in low profile computers Supports peer to peer transfers between cards in slots of the expansion chassis Optional redundant power supplies share load during normal operation and in the event of a failure of one the other assumes full load sounding an audible alarm on correcting the fault. Features Easy “Plug and Play” installation Easily visible LEDs indicate correct installation Includes x8 PCI Express host card and 1 meter iPass cable All slots support any combination of x1, x4, x8 and x16 PCI Express cards All slots support full-length cards 4U rack-mount enclosure Transparent extension of PCI Express signals outside the computer 400W Standard or Redundant (Hot-Swappable) Power Supply Dedicated fan for cooling hot cards Thermister controlled fan speeds help reduce unnecessary noise CE certified and FCC Class A verified RoHS compliant 30 day money back guarantee
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ExpressBox7 -  - Magma
San Diego, CA, USA
ExpressBox7
ExpressBox7
The Magma PCI Express to PCI Express Expansion system provides a simple, cost-effective solution for expanding the available PCI Express slots of workstations and servers. This allows for significant cost savings to companies since it eliminates the need to invest in new computer hardware to be able to accommodate the growing need of I/O expandability. Cost-effective Solution for Expanding I/O capacity Magma ExpressBox7 provides a cost-effective path to expand the available number of PCI Express slots while maintaining consistent server or workstation configuration. The product provides increased I/O capacity and scalability. Easy Installation Magma ExpressBox7 consists of a PCI Express Host Card, a cable and a chassis. Magma ExpressBox7 is automatically configured by the System BIOS making all of the slots appear transparent to the host computer. Optimal method to enhancing your PCI Express I/O capabilities ExpressBox7 is an expansion solution that provides 7 full-length PCI Express slots.This is a standalone chassis in an industry standard enclosure with its own power supply. The PCI Express slots are hot-swappable.The chassis allows the flexibility to expand the I/O capabilities of a server or workstation seamlessly capitalizing on the transparency of PCI Express architecture. Features and Benefits Benefits Industrial solution for adding up to 7 PCI Express cards to one computer Attach full-length PCI Express cards to computer with limited card space Individual PCI Express slots can be turned off without powering down entire system Low profile host card allows for easy installation in low profile computers Supports peer to peer transfers between cards in slots of the expansion chassis Optional redundant power supplies share load during normal operation and in the event of a failure of one the other assumes full load sounding an audible alarm on correcting the fault. Features Easy “Plug and Play” installation Easily visible LEDs indicate correct installation Includes x8 PCI Express host card and 1 meter iPass cable All slots support any combination of x1, x4, x8 and x16 PCI Express cards All slots support full-length cards 4U rack-mount enclosure Transparent extension of PCI Express signals outside the computer 400W Standard or Redundant (Hot-Swappable) Power Supply Dedicated fan for cooling hot cards Thermister controlled fan speeds help reduce unnecessary noise CE certified and FCC Class A verified RoHS compliant 30 day money back guarantee

The Magma PCI Express to PCI Express Expansion system provides a simple, cost-effective solution for expanding the available PCI Express slots of workstations and servers. This allows for significant cost savings to companies since it eliminates the need to invest in new computer hardware to be able to accommodate the growing need of I/O expandability.

Cost-effective Solution for Expanding I/O capacity
Magma ExpressBox7 provides a cost-effective path to expand the available number of PCI Express slots while maintaining consistent server or workstation configuration. The product provides increased I/O capacity and scalability.

Easy Installation
Magma ExpressBox7 consists of a PCI Express Host Card, a cable and a chassis. Magma ExpressBox7 is automatically configured by the System BIOS making all of the slots appear transparent to the host computer.

Optimal method to enhancing your PCI Express I/O capabilities
ExpressBox7 is an expansion solution that provides 7 full-length PCI Express slots.This is a standalone chassis in an industry standard enclosure with its own power supply. The PCI Express slots are hot-swappable.The chassis allows the flexibility to expand the I/O capabilities of a server or workstation seamlessly capitalizing on the transparency of PCI Express architecture.

Features and Benefits

Benefits

  • Industrial solution for adding up to 7 PCI Express cards to one computer
  • Attach full-length PCI Express cards to computer with limited card space
  • Individual PCI Express slots can be turned off without powering down entire system
  • Low profile host card allows for easy installation in low profile computers
  • Supports peer to peer transfers between cards in slots of the expansion chassis
  • Optional redundant power supplies share load during normal operation and in the event of a failure of one the other assumes full load sounding an audible alarm on correcting the fault.

Features

  • Easy “Plug and Play” installation
  • Easily visible LEDs indicate correct installation
  • Includes x8 PCI Express host card and 1 meter iPass cable
  • All slots support any combination of x1, x4, x8 and x16 PCI Express cards
  • All slots support full-length cards
  • 4U rack-mount enclosure
  • Transparent extension of PCI Express signals outside the computer
  • 400W Standard or Redundant (Hot-Swappable) Power Supply
  • Dedicated fan for cooling hot cards
  • Thermister controlled fan speeds help reduce unnecessary noise
  • CE certified and FCC Class A verified
  • RoHS compliant
  • 30 day money back guarantee
Supplier's Site Datasheet

Technical Specifications

  Magma
Product Category Electronic Bridges
Product Name ExpressBox7
Product Type PCI Express Bridge
Mounting Style Rack Mounted
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Bridge - SPB150UFA - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Product Type Bridge Rectifier
Mounting Style PCB
View Details
CB364NE -  - Magma
Specs
Product Type PCI Bridge
View Details
Bridge Rectifier Modules -  - Semikron, Inc.
Specs
Product Type Bridge Rectifier
View Details