Magma ExpressBox4 1U

Description
Magma ExpressBox4 1U is a reliable PCI Express expansion system designed for industrial environments where serviceability and availability features are required. ExpressBox4 provides a scalable method to increase the I/O capability of your server. Cost-Effective Migration and Increased I/O Capacity Magma ExpressBox4 provides a cost-effective path to expand your available number of PCI Express slots while maintaining a consistent server configuration. Magma products provide increased I/O capacity and scalability because multiple expansion systems can be combined to provide an almost unlimited number of PCI Express slots to a single computer. Maximize Rack Space, Minimize Power Usage ExpressBox4 is the only expansion solution that provides four full-length PCI Express slots in 1U rack-mount form factor.The enclosure includes a hot-swappable redundant power supply and hot-swappable cooling fans. The PCI Express slots are hot-pluggable allowing you to replace a defective card without shutting down the system. ExpressBox4 monitors temperature and power and provides alerts via SNMP and audible alarm. Moving your PCI Express devices outside the host computer allows server manufacturers to reduce the amount of power required. Magma ExpressBox4 is designed to fit conveniently into typical 4-post rack cabinet. Card retainers inside the enclosure keep your cards securely in place during transportation. Features and Benefits Industrial solution for adding unlimited number of PCI Express cards to one computer Attach full-length PCI Express cards to computers with limited card space Individual PCI Express slots can be turned off without powering down entire system Power supply, fans and temperature constantly monitored for failure status Multiple expansion chassis can be daisy-chained without using an additional slot Enables migration path to new servers while maintaining consistent PCI Express configuration The ExpressBox4 with its own hot-swappable redundant power supply augments the server and workstation individual power budgets while expanding their overall system capabilities Plug and Play installation. Expansion system is automatically configured by the system BIOS Includes x8 PCI Express host card and 1 meter iPass cable High powered, hot-swappable cooling fans keep hot cards cool 4 slots supports x1, x4, x8 and x16 PCI Express cards Removable backplane carriage provides access to cards without removing enclosure from cabinet. All slots support full-length cards. Easily visible LEDs indicate correct installation. 1U, rack-mount enclosures with built-in slide rails CE certified and FCC Class A verified RoHS Compliant
Datasheet
Description
Magma ExpressBox4 1U is a reliable PCI Express expansion system designed for industrial environments where serviceability and availability features are required. ExpressBox4 provides a scalable method to increase the I/O capability of your server. Cost-Effective Migration and Increased I/O Capacity Magma ExpressBox4 provides a cost-effective path to expand your available number of PCI Express slots while maintaining a consistent server configuration. Magma products provide increased I/O capacity and scalability because multiple expansion systems can be combined to provide an almost unlimited number of PCI Express slots to a single computer. Maximize Rack Space, Minimize Power Usage ExpressBox4 is the only expansion solution that provides four full-length PCI Express slots in 1U rack-mount form factor.The enclosure includes a hot-swappable redundant power supply and hot-swappable cooling fans. The PCI Express slots are hot-pluggable allowing you to replace a defective card without shutting down the system. ExpressBox4 monitors temperature and power and provides alerts via SNMP and audible alarm. Moving your PCI Express devices outside the host computer allows server manufacturers to reduce the amount of power required. Magma ExpressBox4 is designed to fit conveniently into typical 4-post rack cabinet. Card retainers inside the enclosure keep your cards securely in place during transportation. Features and Benefits Industrial solution for adding unlimited number of PCI Express cards to one computer Attach full-length PCI Express cards to computers with limited card space Individual PCI Express slots can be turned off without powering down entire system Power supply, fans and temperature constantly monitored for failure status Multiple expansion chassis can be daisy-chained without using an additional slot Enables migration path to new servers while maintaining consistent PCI Express configuration The ExpressBox4 with its own hot-swappable redundant power supply augments the server and workstation individual power budgets while expanding their overall system capabilities Plug and Play installation. Expansion system is automatically configured by the system BIOS Includes x8 PCI Express host card and 1 meter iPass cable High powered, hot-swappable cooling fans keep hot cards cool 4 slots supports x1, x4, x8 and x16 PCI Express cards Removable backplane carriage provides access to cards without removing enclosure from cabinet. All slots support full-length cards. Easily visible LEDs indicate correct installation. 1U, rack-mount enclosures with built-in slide rails CE certified and FCC Class A verified RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ExpressBox4 1U -  - Magma
San Diego, CA, USA
ExpressBox4 1U
ExpressBox4 1U
Magma ExpressBox4 1U is a reliable PCI Express expansion system designed for industrial environments where serviceability and availability features are required. ExpressBox4 provides a scalable method to increase the I/O capability of your server. Cost-Effective Migration and Increased I/O Capacity Magma ExpressBox4 provides a cost-effective path to expand your available number of PCI Express slots while maintaining a consistent server configuration. Magma products provide increased I/O capacity and scalability because multiple expansion systems can be combined to provide an almost unlimited number of PCI Express slots to a single computer. Maximize Rack Space, Minimize Power Usage ExpressBox4 is the only expansion solution that provides four full-length PCI Express slots in 1U rack-mount form factor.The enclosure includes a hot-swappable redundant power supply and hot-swappable cooling fans. The PCI Express slots are hot-pluggable allowing you to replace a defective card without shutting down the system. ExpressBox4 monitors temperature and power and provides alerts via SNMP and audible alarm. Moving your PCI Express devices outside the host computer allows server manufacturers to reduce the amount of power required. Magma ExpressBox4 is designed to fit conveniently into typical 4-post rack cabinet. Card retainers inside the enclosure keep your cards securely in place during transportation. Features and Benefits Industrial solution for adding unlimited number of PCI Express cards to one computer Attach full-length PCI Express cards to computers with limited card space Individual PCI Express slots can be turned off without powering down entire system Power supply, fans and temperature constantly monitored for failure status Multiple expansion chassis can be daisy-chained without using an additional slot Enables migration path to new servers while maintaining consistent PCI Express configuration The ExpressBox4 with its own hot-swappable redundant power supply augments the server and workstation individual power budgets while expanding their overall system capabilities Plug and Play installation. Expansion system is automatically configured by the system BIOS Includes x8 PCI Express host card and 1 meter iPass cable High powered, hot-swappable cooling fans keep hot cards cool 4 slots supports x1, x4, x8 and x16 PCI Express cards Removable backplane carriage provides access to cards without removing enclosure from cabinet. All slots support full-length cards. Easily visible LEDs indicate correct installation. 1U, rack-mount enclosures with built-in slide rails CE certified and FCC Class A verified RoHS Compliant

Magma ExpressBox4 1U is a reliable PCI Express expansion system designed for industrial environments where serviceability and availability features are required. ExpressBox4 provides a scalable method to increase the I/O capability of your server.

Cost-Effective Migration and Increased I/O Capacity
Magma ExpressBox4 provides a cost-effective path to expand your available number of PCI Express slots while maintaining a consistent server configuration. Magma products provide increased I/O capacity and scalability because multiple expansion systems can be combined to provide an almost unlimited number of PCI Express slots to a single computer.

Maximize Rack Space, Minimize Power Usage
ExpressBox4 is the only expansion solution that provides four full-length PCI Express slots in 1U rack-mount form factor.The enclosure includes a hot-swappable redundant power supply and hot-swappable cooling fans. The PCI Express slots are hot-pluggable allowing you to replace a defective card without shutting down the system.

ExpressBox4 monitors temperature and power and provides alerts via SNMP and audible alarm. Moving your PCI Express devices outside the host computer allows server manufacturers to reduce the amount of power required. Magma ExpressBox4 is designed to fit conveniently into typical 4-post rack cabinet. Card retainers inside the enclosure keep your cards securely in place during transportation.

Features and Benefits

  • Industrial solution for adding unlimited number of PCI Express cards to one computer
  • Attach full-length PCI Express cards to computers with limited card space
  • Individual PCI Express slots can be turned off without powering down entire system
  • Power supply, fans and temperature constantly monitored for failure status
  • Multiple expansion chassis can be daisy-chained without using an additional slot
  • Enables migration path to new servers while maintaining consistent PCI Express configuration
  • The ExpressBox4 with its own hot-swappable redundant power supply augments the server and workstation individual power budgets while expanding their overall system capabilities
  • Plug and Play installation. Expansion system is automatically configured by the system BIOS
  • Includes x8 PCI Express host card and 1 meter iPass cable
  • High powered, hot-swappable cooling fans keep hot cards cool
  • 4 slots supports x1, x4, x8 and x16 PCI Express cards
  • Removable backplane carriage provides access to cards without removing enclosure from cabinet.
  • All slots support full-length cards.
  • Easily visible LEDs indicate correct installation.
  • 1U, rack-mount enclosures with built-in slide rails
  • CE certified and FCC Class A verified
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Magma
Product Category Electronic Bridges
Product Name ExpressBox4 1U
Product Type PCI Express Bridge
Mounting Style Rack Mounted
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Bridge - SPB200UFB - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Product Type Bridge Rectifier
Mounting Style PCB
View Details
EMX8 Host PCI Express Module -  - Magma
Specs
Product Type PCI Bridge
View Details
Bridge Rectifier Modules -  - Semikron, Inc.
Specs
Product Type Bridge Rectifier
View Details