Magma ExpressBox4

Description
The Magma PCI Express to PCI Express Expansion system provides a simple, cost-effective solution for expanding the available PCI Express slots of workstations and servers. This provides an efficient way to maximize your workstation or server’s total I/O capability and limit the number of CPUs required in your system. Cost-effective Solution for Expanding I/O capacity Magma ExpressBox4 provides a cost-effective path to expand the available number of PCI Express slots while maintaining consistent server or workstation configuration.The product provides increased I/O capacity and scalability. Easy Installation Magma ExpressBox4 consists of a PCI Express Host Card, a cable and a chassis. Magma ExpressBox4 is automatically configuredby the System BIOS making all of the slots appear transparent to the host computer. Optimal method to enhancing your PCI Express I/O capabilities ExpressBox4 is an expansion solution that provides 4 full-length PCI Express slots.This is a standalone chassis in an industry standard enclosure with its own power supply. The chassis allows the flexibility to expand the I/O capabilities of a server orworkstation seamlessly capitalizing on the transparency of PCI Express architecture. Features and Benefits Benefits •Industrial solution for adding up to 4 PCI Express cards to one computer • Attach full-length PCI Express cards to computer withlimited card space • Low profile host card allows for easy installation in lowprofile computers • Supports peer to peer transfers between cards in slotsof the expansion chassis Features •Easy “Plug and Play” installation • Easily visible LEDs indicate correct installation • Includes x8 PCI Express host card and 1 meter iPass cable • All slots support any combination of x1, x4, x8 and x16 PCI Express cards • Transparent extension of PCI Express signals outside the computer • All slots support full-length cards • 2U rack-mount enclosure • 400W power supply • Dedicated fan for cooling hot cards • Thermister controlled fan speeds help reduce unnecessary noise • CE certified and FCC Class A verified • RoHS compliant • 30 day money back guarantee
Datasheet
Description
The Magma PCI Express to PCI Express Expansion system provides a simple, cost-effective solution for expanding the available PCI Express slots of workstations and servers. This provides an efficient way to maximize your workstation or server’s total I/O capability and limit the number of CPUs required in your system. Cost-effective Solution for Expanding I/O capacity Magma ExpressBox4 provides a cost-effective path to expand the available number of PCI Express slots while maintaining consistent server or workstation configuration.The product provides increased I/O capacity and scalability. Easy Installation Magma ExpressBox4 consists of a PCI Express Host Card, a cable and a chassis. Magma ExpressBox4 is automatically configuredby the System BIOS making all of the slots appear transparent to the host computer. Optimal method to enhancing your PCI Express I/O capabilities ExpressBox4 is an expansion solution that provides 4 full-length PCI Express slots.This is a standalone chassis in an industry standard enclosure with its own power supply. The chassis allows the flexibility to expand the I/O capabilities of a server orworkstation seamlessly capitalizing on the transparency of PCI Express architecture. Features and Benefits Benefits •Industrial solution for adding up to 4 PCI Express cards to one computer • Attach full-length PCI Express cards to computer withlimited card space • Low profile host card allows for easy installation in lowprofile computers • Supports peer to peer transfers between cards in slotsof the expansion chassis Features •Easy “Plug and Play” installation • Easily visible LEDs indicate correct installation • Includes x8 PCI Express host card and 1 meter iPass cable • All slots support any combination of x1, x4, x8 and x16 PCI Express cards • Transparent extension of PCI Express signals outside the computer • All slots support full-length cards • 2U rack-mount enclosure • 400W power supply • Dedicated fan for cooling hot cards • Thermister controlled fan speeds help reduce unnecessary noise • CE certified and FCC Class A verified • RoHS compliant • 30 day money back guarantee
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ExpressBox4 -  - Magma
San Diego, CA, USA
ExpressBox4
ExpressBox4
The Magma PCI Express to PCI Express Expansion system provides a simple, cost-effective solution for expanding the available PCI Express slots of workstations and servers. This provides an efficient way to maximize your workstation or server’s total I/O capability and limit the number of CPUs required in your system. Cost-effective Solution for Expanding I/O capacity Magma ExpressBox4 provides a cost-effective path to expand the available number of PCI Express slots while maintaining consistent server or workstation configuration.The product provides increased I/O capacity and scalability. Easy Installation Magma ExpressBox4 consists of a PCI Express Host Card, a cable and a chassis. Magma ExpressBox4 is automatically configuredby the System BIOS making all of the slots appear transparent to the host computer. Optimal method to enhancing your PCI Express I/O capabilities ExpressBox4 is an expansion solution that provides 4 full-length PCI Express slots.This is a standalone chassis in an industry standard enclosure with its own power supply. The chassis allows the flexibility to expand the I/O capabilities of a server orworkstation seamlessly capitalizing on the transparency of PCI Express architecture. Features and Benefits Benefits •Industrial solution for adding up to 4 PCI Express cards to one computer • Attach full-length PCI Express cards to computer withlimited card space • Low profile host card allows for easy installation in lowprofile computers • Supports peer to peer transfers between cards in slotsof the expansion chassis Features •Easy “Plug and Play” installation • Easily visible LEDs indicate correct installation • Includes x8 PCI Express host card and 1 meter iPass cable • All slots support any combination of x1, x4, x8 and x16 PCI Express cards • Transparent extension of PCI Express signals outside the computer • All slots support full-length cards • 2U rack-mount enclosure • 400W power supply • Dedicated fan for cooling hot cards • Thermister controlled fan speeds help reduce unnecessary noise • CE certified and FCC Class A verified • RoHS compliant • 30 day money back guarantee

The Magma PCI Express to PCI Express Expansion system provides a simple, cost-effective solution
for expanding the available PCI Express slots of workstations and servers. This provides an efficient
way to maximize your workstation or server’s total

I/O capability and limit the number of CPUs required in your system.
Cost-effective Solution for Expanding I/O capacity Magma ExpressBox4 provides a cost-effective path to expand the
available number of PCI Express slots while maintaining consistent server or workstation configuration.The product provides increased I/O capacity and scalability.

Easy Installation
Magma ExpressBox4 consists of a PCI Express Host Card, a cable and a chassis. Magma ExpressBox4 is automatically configuredby the System BIOS making all of the slots appear transparent to the host computer.

Optimal method to enhancing your PCI Express I/O capabilities
ExpressBox4 is an expansion solution that provides 4 full-length PCI Express slots.This is a standalone chassis in an industry standard enclosure with its own power supply. The chassis allows the flexibility to expand the I/O capabilities of a server orworkstation seamlessly capitalizing on the transparency of PCI Express architecture.

Features and Benefits

Benefits
•Industrial solution for adding up to 4 PCI Express cards to one computer
• Attach full-length PCI Express cards to computer withlimited card space
• Low profile host card allows for easy installation in lowprofile computers
• Supports peer to peer transfers between cards in slotsof the expansion chassis

Features
•Easy “Plug and Play” installation
• Easily visible LEDs indicate correct installation
• Includes x8 PCI Express host card and 1 meter iPass cable
• All slots support any combination of x1, x4, x8 and x16 PCI Express cards
• Transparent extension of PCI Express signals outside the computer
• All slots support full-length cards
• 2U rack-mount enclosure
• 400W power supply
• Dedicated fan for cooling hot cards
• Thermister controlled fan speeds help reduce unnecessary noise
• CE certified and FCC Class A verified
• RoHS compliant
• 30 day money back guarantee

Supplier's Site Datasheet

Technical Specifications

  Magma
Product Category Electronic Bridges
Product Name ExpressBox4
Product Type PCI Express Bridge
Mounting Style Rack Mounted
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Bridge - SPB200UFA - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Product Type Bridge Rectifier
Mounting Style PCB
View Details
6 Slot PCI-X Expansion System -  - Magma
Specs
Product Type PCI Bridge
View Details
Bridge Rectifier Modules -  - Semikron, Inc.
Specs
Product Type Bridge Rectifier
View Details