Magma ExpressBox2

Description
The Magma PCI Express to PCI Express Expansion system provides a simple, cost effective solution for expanding the available PCI Express slots of workstations and servers. This provides an efficient way to maximize your workstation or server’s total I/O capability and limit the number of CPUs required in your system. Cost-effective Solution for Expanding I/O capacity Magma’s ExpressBox2 provides the ability to expand the I/O capabilities of workstation and servers by allowing for the addition of PCI Express slots. These much needed slots can then take full-length PCI Express I/O cards.This is accomplished with a host card in one slot of the host backplane connected to the chassis via a cable. Easy Installation Magma ExpressBox2 consists of a PCI Express Host Card, a cable and a chassis. Magma ExpressBox2 is automatically configured by the System BIOS making all of the slots appear transparent to the host computer. Optimal method to enhancing your PCI Express I/O capabilities ExpressBox2 is an expansion chassis in 1U in height that provides 2 full-length PCI Express slots to the host. These chasses can be daisy-chained to provide as many PCI Express slots as the Root Complex of the host will allow. Features and Benefits Benefits • Industrial solution for adding up to 2 PCI Express cards to one computer • Attach full-length PCI Express cards to computer with limited card space • Low profile host card allows for easy installation in low profile computers • Supports Hot Swappable PCI Express slots • Supports peer to peer transfers between cards in slots of the expansion chassis • Built-in auxiliary power connection to PCI Express cards • Supports automatic power up control of the chassis by the host • Supports user selectable bypass of Hot Swappable feature Features • Easy “Plug and Play” installation • Easily visible LEDs indicate correct installation • Includes x8 PCI Express host card and 3 meter iPass cable • All slots support any combination of x1, x4, x8 and x16 PCI Express cards • Transparent extension of PCI Express signals outside the computer • All slots support full-length cards • 1U rack-mount enclosure • 200W power supply • Dedicated fan for cooling cards with high heat dissipation • Thermistor controlled fan speeds help reduce unnecessary noise • CE certified and FCC Class A verified • RoHS compliant • 30 day money back guarantee
Datasheet
Description
The Magma PCI Express to PCI Express Expansion system provides a simple, cost effective solution for expanding the available PCI Express slots of workstations and servers. This provides an efficient way to maximize your workstation or server’s total I/O capability and limit the number of CPUs required in your system. Cost-effective Solution for Expanding I/O capacity Magma’s ExpressBox2 provides the ability to expand the I/O capabilities of workstation and servers by allowing for the addition of PCI Express slots. These much needed slots can then take full-length PCI Express I/O cards.This is accomplished with a host card in one slot of the host backplane connected to the chassis via a cable. Easy Installation Magma ExpressBox2 consists of a PCI Express Host Card, a cable and a chassis. Magma ExpressBox2 is automatically configured by the System BIOS making all of the slots appear transparent to the host computer. Optimal method to enhancing your PCI Express I/O capabilities ExpressBox2 is an expansion chassis in 1U in height that provides 2 full-length PCI Express slots to the host. These chasses can be daisy-chained to provide as many PCI Express slots as the Root Complex of the host will allow. Features and Benefits Benefits • Industrial solution for adding up to 2 PCI Express cards to one computer • Attach full-length PCI Express cards to computer with limited card space • Low profile host card allows for easy installation in low profile computers • Supports Hot Swappable PCI Express slots • Supports peer to peer transfers between cards in slots of the expansion chassis • Built-in auxiliary power connection to PCI Express cards • Supports automatic power up control of the chassis by the host • Supports user selectable bypass of Hot Swappable feature Features • Easy “Plug and Play” installation • Easily visible LEDs indicate correct installation • Includes x8 PCI Express host card and 3 meter iPass cable • All slots support any combination of x1, x4, x8 and x16 PCI Express cards • Transparent extension of PCI Express signals outside the computer • All slots support full-length cards • 1U rack-mount enclosure • 200W power supply • Dedicated fan for cooling cards with high heat dissipation • Thermistor controlled fan speeds help reduce unnecessary noise • CE certified and FCC Class A verified • RoHS compliant • 30 day money back guarantee
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ExpressBox2 -  - Magma
San Diego, CA, USA
ExpressBox2
ExpressBox2
The Magma PCI Express to PCI Express Expansion system provides a simple, cost effective solution for expanding the available PCI Express slots of workstations and servers. This provides an efficient way to maximize your workstation or server’s total I/O capability and limit the number of CPUs required in your system. Cost-effective Solution for Expanding I/O capacity Magma’s ExpressBox2 provides the ability to expand the I/O capabilities of workstation and servers by allowing for the addition of PCI Express slots. These much needed slots can then take full-length PCI Express I/O cards.This is accomplished with a host card in one slot of the host backplane connected to the chassis via a cable. Easy Installation Magma ExpressBox2 consists of a PCI Express Host Card, a cable and a chassis. Magma ExpressBox2 is automatically configured by the System BIOS making all of the slots appear transparent to the host computer. Optimal method to enhancing your PCI Express I/O capabilities ExpressBox2 is an expansion chassis in 1U in height that provides 2 full-length PCI Express slots to the host. These chasses can be daisy-chained to provide as many PCI Express slots as the Root Complex of the host will allow. Features and Benefits Benefits • Industrial solution for adding up to 2 PCI Express cards to one computer • Attach full-length PCI Express cards to computer with limited card space • Low profile host card allows for easy installation in low profile computers • Supports Hot Swappable PCI Express slots • Supports peer to peer transfers between cards in slots of the expansion chassis • Built-in auxiliary power connection to PCI Express cards • Supports automatic power up control of the chassis by the host • Supports user selectable bypass of Hot Swappable feature Features • Easy “Plug and Play” installation • Easily visible LEDs indicate correct installation • Includes x8 PCI Express host card and 3 meter iPass cable • All slots support any combination of x1, x4, x8 and x16 PCI Express cards • Transparent extension of PCI Express signals outside the computer • All slots support full-length cards • 1U rack-mount enclosure • 200W power supply • Dedicated fan for cooling cards with high heat dissipation • Thermistor controlled fan speeds help reduce unnecessary noise • CE certified and FCC Class A verified • RoHS compliant • 30 day money back guarantee

The Magma PCI Express to PCI Express Expansion system provides a simple, cost effective solution for expanding the available PCI Express slots of workstations and servers. This provides an efficient way to maximize your workstation or server’s total I/O capability and limit the number of CPUs required in your system.

Cost-effective Solution for Expanding I/O capacity
Magma’s ExpressBox2 provides the ability to expand the I/O capabilities of workstation and servers by allowing for the addition of PCI Express slots. These much needed slots can then take full-length PCI Express I/O cards.This is accomplished with a host card in one slot of the host backplane connected to the chassis via a cable.

Easy Installation
Magma ExpressBox2 consists of a PCI Express Host Card, a cable and a chassis. Magma ExpressBox2 is automatically configured by the System BIOS making all of the slots appear transparent to the host computer.

Optimal method to enhancing your PCI Express I/O capabilities
ExpressBox2 is an expansion chassis in 1U in height that provides 2 full-length PCI Express slots to the host. These chasses can be daisy-chained to provide as many PCI Express slots as the Root Complex of the host will allow.

Features and Benefits

Benefits
• Industrial solution for adding up to 2 PCI Express cards to one computer
• Attach full-length PCI Express cards to computer with limited card space
• Low profile host card allows for easy installation in low profile computers
• Supports Hot Swappable PCI Express slots
• Supports peer to peer transfers between cards in slots of the expansion chassis
• Built-in auxiliary power connection to PCI Express cards
• Supports automatic power up control of the chassis by the host
• Supports user selectable bypass of Hot Swappable feature

Features
• Easy “Plug and Play” installation
• Easily visible LEDs indicate correct installation
• Includes x8 PCI Express host card and 3 meter iPass cable
• All slots support any combination of x1, x4, x8 and x16 PCI Express cards
• Transparent extension of PCI Express signals outside the computer
• All slots support full-length cards
• 1U rack-mount enclosure
• 200W power supply
• Dedicated fan for cooling cards with high heat dissipation
• Thermistor controlled fan speeds help reduce unnecessary noise
• CE certified and FCC Class A verified
• RoHS compliant
• 30 day money back guarantee

Supplier's Site Datasheet

Technical Specifications

  Magma
Product Category Electronic Bridges
Product Name ExpressBox2
Product Type PCI Express Bridge
Mounting Style Rack Mounted
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Bridge - SPB150UFB - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Product Type Bridge Rectifier
Mounting Style PCB
View Details
EB7NE-X8G2 -  - Magma
Specs
Product Type PCI Bridge
View Details
Bridge Rectifier Modules -  - Semikron, Inc.
Specs
Product Type Bridge Rectifier
View Details