Madison Electric Products Conduit Hanger 5-CH

Description
CONDUIT HANGER WITHOUT BOLT TYPE 18 GAUGE STEEL MATERIAL BRIGHT ELECTROPLATED ZINC FINISH 50 STANDARD PACKAGE #5 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 2 INCH RIGID/EMT CONDUIT TYPE
Datasheet
Description
CONDUIT HANGER WITHOUT BOLT TYPE 18 GAUGE STEEL MATERIAL BRIGHT ELECTROPLATED ZINC FINISH 50 STANDARD PACKAGE #5 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 2 INCH RIGID/EMT CONDUIT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 5-CH - Madison Electric Products
Bedford Heights, OH, USA
Conduit Hanger
5-CH
Conduit Hanger 5-CH
CONDUIT HANGER WITHOUT BOLT TYPE 18 GAUGE STEEL MATERIAL BRIGHT ELECTROPLATED ZINC FINISH 50 STANDARD PACKAGE #5 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 2 INCH RIGID/EMT CONDUIT TYPE
  • CONDUIT HANGER WITHOUT BOLT TYPE
  • 18 GAUGE STEEL MATERIAL
  • BRIGHT ELECTROPLATED ZINC FINISH
  • 50 STANDARD PACKAGE
  • #5 TRADE SIZE
  • 5/16 INCH MOUNTING HOLE SIZE
  • 2 INCH RIGID/EMT CONDUIT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 5-CH
Product Name Conduit Hanger
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.00 inch (25.40 mm)
View Details
Pipe Hanger - 450 0150PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 610 lbs (277 kg)
View Details
Conduit Hanger - PMH1WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.75 inch (19.05 mm)
View Details
Galvanized Steel One Hole Pipe Strap - AH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details