347 -- RIGID/EMT CONDUIT SUPPORT
Madison Electric Products
Rigid/EMT Conduit Support
347
Description
RIGHT ANGLE TYPE
MALLEABLE IRON MATERIAL
HOT DIP GALVANIZED FINISH
UL APPROVAL
10 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
-
Madison Electric Products
Datasheet
Description
RIGHT ANGLE TYPE
MALLEABLE IRON MATERIAL
HOT DIP GALVANIZED FINISH
UL APPROVAL
10 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
Datasheet
Suppliers
Rigid/EMT Conduit Support
347
RIGHT ANGLE TYPE
MALLEABLE IRON MATERIAL
HOT DIP GALVANIZED FINISH
UL APPROVAL
10 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
- RIGHT ANGLE TYPE
- MALLEABLE IRON MATERIAL
- HOT DIP GALVANIZED FINISH
- UL APPROVAL
- 10 STANDARD PACKAGE
- 2-1/2 INCH TRADE SIZE
Datasheet
Technical Specifications
|
Product Category
|
Pipe Hangers and Conduit Hangers |
|
Product Number
|
347 |
|
Product Name
|
Rigid/EMT Conduit Support |
|
Support Type
|
Pipe Support; Rigid/EMT Conduit Support
|
Unlock Full Specs
to access all available technical data
Similar Products
Material of Construction
Steel
Features
Lined
Pipe Size
2.13 inch (54.00 mm)
View Details
Ebinger Manufacturing Corp.
Support Type
Conduit Hanger
Pipe Size
0.25 inch (6.35 mm)
View Details
Hanger Type
Spring Hanger
Material of Construction
Steel
Features
Coated; Lined
View Details