Madison Electric Products Rigid/EMT Conduit Strap 124

Description
2-HOLE, SNAP-ON, RIBBED TYPE 20 GAUGE ZINC ELECTROPLATED COLD ROLLED STEEL MATERIAL 0.625 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US) APPROVAL 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE 0.188 INCH HOLE/BOLT SIZE
Datasheet
Description
2-HOLE, SNAP-ON, RIBBED TYPE 20 GAUGE ZINC ELECTROPLATED COLD ROLLED STEEL MATERIAL 0.625 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US) APPROVAL 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE 0.188 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 124 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Strap
124
Rigid/EMT Conduit Strap 124
2-HOLE, SNAP-ON, RIBBED TYPE 20 GAUGE ZINC ELECTROPLATED COLD ROLLED STEEL MATERIAL 0.625 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US) APPROVAL 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE 0.188 INCH HOLE/BOLT SIZE
  • 2-HOLE, SNAP-ON, RIBBED TYPE
  • 20 GAUGE ZINC ELECTROPLATED COLD ROLLED STEEL MATERIAL
  • 0.625 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL (CANADA AND US) APPROVAL
  • 500 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 0.188 INCH HOLE/BOLT SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 124
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - P3417 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 500 lbs (227 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details
Spring Hanger Type 21 - 21 91 28 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 22480 lbs (? to 10195 kg)
View Details