Mad City Labs, Inc. Micropositioner for Nanopositioner Integration SPM-MZ

Description
The SPM-MZ is a precision aligned, highly stable single axis micropositioner designed as a Z-axis approach for scanning probe microscopes. The SPM-MZ employs our proprietary intelligent motor control for low drift performance and incorporates a built-in right angle bracket to ensure high stability. The total travel range of the SPM-MZ is 25mm with a minimum step size of 95nm. An optional high resolution linear encoder may be ordered to continuously monitor positions down to 50nm. The USB digital interface provides direct PC control of the micropositioner as well as access to the linear encoder. The SPM-MZ is compatible with standard optomechanical components, including tables, and Mad City Labs Nano-OP Series and Nano-OP-M Series nanopositioners. Combining the SPM-MZ with the Nano-OP Series offers the user an integrated Z-axis approach with both long range travel and closed loop sub-nanometer precision making it ideal high resolution probe microscopy. The SPM-MZ is recommended as a high stability automated Z-approach upgrade for our SPM-M kit. For users requiring ±25mm motion, we recommend the RM21-MZ. Features Single axis micropositioner for nanopositioner integration High stability, precision aligned with built-in right angle mount 25mm travel with 95nm step Low drift, intelligent motor control Compatible with Nano-OP Series and Nano-OP-M Series
Datasheet
Description
The SPM-MZ is a precision aligned, highly stable single axis micropositioner designed as a Z-axis approach for scanning probe microscopes. The SPM-MZ employs our proprietary intelligent motor control for low drift performance and incorporates a built-in right angle bracket to ensure high stability. The total travel range of the SPM-MZ is 25mm with a minimum step size of 95nm. An optional high resolution linear encoder may be ordered to continuously monitor positions down to 50nm. The USB digital interface provides direct PC control of the micropositioner as well as access to the linear encoder. The SPM-MZ is compatible with standard optomechanical components, including tables, and Mad City Labs Nano-OP Series and Nano-OP-M Series nanopositioners. Combining the SPM-MZ with the Nano-OP Series offers the user an integrated Z-axis approach with both long range travel and closed loop sub-nanometer precision making it ideal high resolution probe microscopy. The SPM-MZ is recommended as a high stability automated Z-approach upgrade for our SPM-M kit. For users requiring ±25mm motion, we recommend the RM21-MZ. Features Single axis micropositioner for nanopositioner integration High stability, precision aligned with built-in right angle mount 25mm travel with 95nm step Low drift, intelligent motor control Compatible with Nano-OP Series and Nano-OP-M Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micropositioner for Nanopositioner Integration - SPM-MZ - Mad City Labs, Inc.
Madison, WI, United States
Micropositioner for Nanopositioner Integration
SPM-MZ
Micropositioner for Nanopositioner Integration SPM-MZ
The SPM-MZ is a precision aligned, highly stable single axis micropositioner designed as a Z-axis approach for scanning probe microscopes. The SPM-MZ employs our proprietary intelligent motor control for low drift performance and incorporates a built-in right angle bracket to ensure high stability. The total travel range of the SPM-MZ is 25mm with a minimum step size of 95nm. An optional high resolution linear encoder may be ordered to continuously monitor positions down to 50nm. The USB digital interface provides direct PC control of the micropositioner as well as access to the linear encoder. The SPM-MZ is compatible with standard optomechanical components, including tables, and Mad City Labs Nano-OP Series and Nano-OP-M Series nanopositioners. Combining the SPM-MZ with the Nano-OP Series offers the user an integrated Z-axis approach with both long range travel and closed loop sub-nanometer precision making it ideal high resolution probe microscopy. The SPM-MZ is recommended as a high stability automated Z-approach upgrade for our SPM-M kit. For users requiring ±25mm motion, we recommend the RM21-MZ. Features Single axis micropositioner for nanopositioner integration High stability, precision aligned with built-in right angle mount 25mm travel with 95nm step Low drift, intelligent motor control Compatible with Nano-OP Series and Nano-OP-M Series

The SPM-MZ is a precision aligned, highly stable single axis micropositioner designed as a Z-axis approach for scanning probe microscopes. The SPM-MZ employs our proprietary intelligent motor control for low drift performance and incorporates a built-in right angle bracket to ensure high stability. The total travel range of the SPM-MZ is 25mm with a minimum step size of 95nm. An optional high resolution linear encoder may be ordered to continuously monitor positions down to 50nm. The USB digital interface provides direct PC control of the micropositioner as well as access to the linear encoder. The SPM-MZ is compatible with standard optomechanical components, including tables, and Mad City Labs Nano-OP Series and Nano-OP-M Series nanopositioners. Combining the SPM-MZ with the Nano-OP Series offers the user an integrated Z-axis approach with both long range travel and closed loop sub-nanometer precision making it ideal high resolution probe microscopy. The SPM-MZ is recommended as a high stability automated Z-approach upgrade for our SPM-M kit. For users requiring ±25mm motion, we recommend the RM21-MZ.

Features

  • Single axis micropositioner for nanopositioner integration
  • High stability, precision aligned with built-in right angle mount
  • 25mm travel with 95nm step
  • Low drift, intelligent motor control
  • Compatible with Nano-OP Series and Nano-OP-M Series
Supplier's Site Datasheet

Technical Specifications

  Mad City Labs, Inc.
Product Category Linear Slides and Linear Stages
Product Number SPM-MZ
Product Name Micropositioner for Nanopositioner Integration
Axis Configuration Z Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Non-Magnetic Linear Ball Slides - E-3-NMS - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - KK Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details