Mad City Labs, Inc. Stage Platform Mad-Deck™/ Z

Description
The Mad-Deck™ is a versatile stage platform designed for a variety of advanced microscopy techniques. It is ideal for microscopy and imaging applications that require free access above and below the sample plane. The Mad-Deck™ is available in a variety of models, all of which have automated Z axis travel. The Z-axis has been specifically designed to ensure planar motion. The heart of the Mad-Deck™ is our proprietary intelligent control resulting in ultra-precise and high stability stepper motor movement. These attributes also make the Mad-Deck™ compatible with our closed loop piezo nanopositioning systems allowing users to implement nanoscale imaging and microscopy techniques. The Mad-Deck™ is designed for use on all optical tables and can be customized for your application via standard options: encoders, breadboards, riser plinths, sample holders, etc. The Mad-Deck™ is driven by the Micro-Drive™ controller which utilizes a USB digital interface. This allows users to use the supplied LabView based software or develop their own VIs for automation. In addition, the Micro-Drive™ is compatible with other 3rd party software..
Datasheet
Description
The Mad-Deck™ is a versatile stage platform designed for a variety of advanced microscopy techniques. It is ideal for microscopy and imaging applications that require free access above and below the sample plane. The Mad-Deck™ is available in a variety of models, all of which have automated Z axis travel. The Z-axis has been specifically designed to ensure planar motion. The heart of the Mad-Deck™ is our proprietary intelligent control resulting in ultra-precise and high stability stepper motor movement. These attributes also make the Mad-Deck™ compatible with our closed loop piezo nanopositioning systems allowing users to implement nanoscale imaging and microscopy techniques. The Mad-Deck™ is designed for use on all optical tables and can be customized for your application via standard options: encoders, breadboards, riser plinths, sample holders, etc. The Mad-Deck™ is driven by the Micro-Drive™ controller which utilizes a USB digital interface. This allows users to use the supplied LabView based software or develop their own VIs for automation. In addition, the Micro-Drive™ is compatible with other 3rd party software..
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage Platform - Mad-Deck™/ Z - Mad City Labs, Inc.
Madison, WI, United States
Stage Platform
Mad-Deck™/ Z
Stage Platform Mad-Deck™/ Z
The Mad-Deck™ is a versatile stage platform designed for a variety of advanced microscopy techniques. It is ideal for microscopy and imaging applications that require free access above and below the sample plane. The Mad-Deck™ is available in a variety of models, all of which have automated Z axis travel. The Z-axis has been specifically designed to ensure planar motion. The heart of the Mad-Deck™ is our proprietary intelligent control resulting in ultra-precise and high stability stepper motor movement. These attributes also make the Mad-Deck™ compatible with our closed loop piezo nanopositioning systems allowing users to implement nanoscale imaging and microscopy techniques. The Mad-Deck™ is designed for use on all optical tables and can be customized for your application via standard options: encoders, breadboards, riser plinths, sample holders, etc. The Mad-Deck™ is driven by the Micro-Drive™ controller which utilizes a USB digital interface. This allows users to use the supplied LabView based software or develop their own VIs for automation. In addition, the Micro-Drive™ is compatible with other 3rd party software..

The Mad-Deck™ is a versatile stage platform designed for a variety of advanced microscopy techniques. It is ideal for microscopy and imaging applications that require free access above and below the sample plane. The Mad-Deck™ is available in a variety of models, all of which have automated Z axis travel. The Z-axis has been specifically designed to ensure planar motion. The heart of the Mad-Deck™ is our proprietary intelligent control resulting in ultra-precise and high stability stepper motor movement. These attributes also make the Mad-Deck™ compatible with our closed loop piezo nanopositioning systems allowing users to implement nanoscale imaging and microscopy techniques. The Mad-Deck™ is designed for use on all optical tables and can be customized for your application via standard options: encoders, breadboards, riser plinths, sample holders, etc. The Mad-Deck™ is driven by the Micro-Drive™ controller which utilizes a USB digital interface. This allows users to use the supplied LabView based software or develop their own VIs for automation. In addition, the Micro-Drive™ is compatible with other 3rd party software..

Supplier's Site Datasheet

Technical Specifications

  Mad City Labs, Inc.
Product Category Microscope Stages
Product Number Mad-Deck™/ Z
Product Name Stage Platform
Stage Type Motorized Stage; Z-Axis Stage
Unlock Full Specs
to access all available technical data

Similar Products

Plnano™ Z Microscope Scanner for Microtiter Plates - P-736 - PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage; Z-Axis Stage
Resolution 1.00E-3 µm (3.94E-5 mil)
View Details
Tensile Stage In-situ Material Tensile Stage - SEMtester 1000 EBSD - MTI Instruments Inc.
Specs
Stage Type Motorized Stage
X-Travel 10 mm (0.3937 inch)
View Details
Motorized XY microscope stage, integrated controller and motor encoder, 205 mm x 205 mm travel, a Nucleus module - X-ASR205B205B-SE03D12 - Zaber Technologies, Inc.
Specs
Stage Type Motorized Stage
Features Programmable
X-Travel 205 mm (8.07 inch)
View Details
Motorized Microscope Stage - Nano-View®/M - Mad City Labs, Inc.
Specs
Stage Type Motorized Stage; Z-Axis Stage (optional feature)
Features Programmable; Slide Holder
X-Travel 0.1000 to 0.3000 mm (0.0039 to 0.0118 inch)
View Details