Machida Borescopes RH-75N

Description
Miniature Light Source, Solar Arc, Dimensions: 3.2x2.5x4.5in, 1.8 pounds, Power: 90 to 240 VAC 50/60 Hz, Input Voltage: 12 VDC; Color Temperature: 5500K White Light, Lamp Life: 500 Hours
Description
Miniature Light Source, Solar Arc, Dimensions: 3.2x2.5x4.5in, 1.8 pounds, Power: 90 to 240 VAC 50/60 Hz, Input Voltage: 12 VDC; Color Temperature: 5500K White Light, Lamp Life: 500 Hours

Suppliers

Company
Product
Description
Supplier Links
Orangeburg, NY, USA
Miniature Light Source, Solar Arc, Dimensions: 3.2x2.5x4.5in, 1.8 pounds, Power: 90 to 240 VAC 50/60 Hz, Input Voltage: 12 VDC; Color Temperature: 5500K White Light, Lamp Life: 500 Hours

Miniature Light Source, Solar Arc, Dimensions: 3.2x2.5x4.5in, 1.8 pounds, Power: 90 to 240 VAC 50/60 Hz, Input Voltage: 12 VDC; Color Temperature: 5500K White Light, Lamp Life: 500 Hours

Supplier's Site

Technical Specifications

  Machida Borescopes
Product Category High Intensity Discharge Lamps
Product Number RH-75N
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
High Intensity Discharge Lamps Mercury; Metal Halide
Wavelength Range 0.3650 µm (3650 Å)
Maximum Overall Length 154 inch (3900 mm)
View Details
Sodium Lamps - 707272 - RS Components, Ltd.
RS Components, Ltd.
Specs
High Intensity Discharge Lamps Sodium
Base Type E40
View Details
175-Watt Super Arc Metal Halide HID ED28 MOG Clear 4000K - L-830 - Litetronics International, Inc.
Specs
High Intensity Discharge Lamps Metal Halide
Base Type Mogul Base
Lamp Power 175 watts
View Details
Arc Lamp - Xenon Arc Lamp - Solar Light Company, Inc.
Solar Light Company, Inc.
Specs
High Intensity Discharge Lamps Xenon
Lamp Power 150 to 1000 watts
View Details