Machida Borescopes RH-150A3

Description
Hi-Intensity Light Source, Dimensions: 9x8.9x3.8in, Weight: 5.3 Pounds, Power: 100 to 240 VAC 50/60 Hz, Input Voltage: 75 Watts, Light Output: Color Temperature 7200K, Lamp Life: 650 Hours
Description
Hi-Intensity Light Source, Dimensions: 9x8.9x3.8in, Weight: 5.3 Pounds, Power: 100 to 240 VAC 50/60 Hz, Input Voltage: 75 Watts, Light Output: Color Temperature 7200K, Lamp Life: 650 Hours

Suppliers

Company
Product
Description
Supplier Links
Hi-Intensity Light Source, Dimensions: 9x8.9x3.8in, Weight: 5.3 Pounds, Power: 100 to 240 VAC 50/60 Hz, Input Voltage: 75 Watts, Light Output: Color Temperature 7200K, Lamp Life: 650 Hours

Hi-Intensity Light Source, Dimensions: 9x8.9x3.8in, Weight: 5.3 Pounds, Power: 100 to 240 VAC 50/60 Hz, Input Voltage: 75 Watts, Light Output: Color Temperature 7200K, Lamp Life: 650 Hours

Supplier's Site

Technical Specifications

  Machida Borescopes
Product Category Halogen Lamps
Product Number RH-150A3
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Features Reflector
Lamp Power 20 to 30 watts
View Details
75-Watt Xtreme White Halogen PAR30 MED 120-125V Spot 3500K - G-4804 - Litetronics International, Inc.
Specs
Base Type Medium
Lamp Power 75 watts
Rated Average Life 4000 hours
View Details
Quartz Infrared Halogen Lamps - 10-6K-480V-1.2A - Rhenium Alloys, Inc.
Specs
Lamp Power 6000 watts
Maximum Overall Length 13.5 inch (343 mm)
View Details