Machida Borescopes Datasheets for Halogen Lamps
Halogen lamps are high pressure incandescent lamps containing halogen gases such as iodine or bromine, which allow the filaments to be operated at higher temperatures and higher efficacies.
Halogen Lamps: Learn more
| Product Name | Notes |
|---|---|
| Hi-Intensity Light Source, Dimensions: 9x8.9x3.8in, Weight: 5.3 Pounds, Power: 100 to 240 VAC 50/60 Hz, Input Voltage: 75 Watts, Light Output: Color Temperature 7200K, Lamp Life: 650 Hours |