Mach III Clutch, Inc. Clutch Mechanism with Adapter M4R2R-STH

Description
Operation Friction clutch mechanism engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Clutch mechanisms can be mounted Through/Mid Shaft or End of Shaft Clutch mechanism slides on shaft and is fixed with set screws and a customer supplied key Anti-rotation arm required to prevent rotation of the air housing Clutch mechanisms are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Note: Clutch Mechanism DOES NOT support Adapter Applications Clutch mechanisms are designed for Connect/Disconnect, Cycling applications Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Clutch mechanisms are bored to suit up to the maximum shown (US & Metric) for easy installation Machined face and bolt circle on adapter facilitate connection to bearing mounted pulley or gear Available with either high or low* coefficient friction linings for same price
Datasheet
Description
Operation Friction clutch mechanism engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Clutch mechanisms can be mounted Through/Mid Shaft or End of Shaft Clutch mechanism slides on shaft and is fixed with set screws and a customer supplied key Anti-rotation arm required to prevent rotation of the air housing Clutch mechanisms are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Note: Clutch Mechanism DOES NOT support Adapter Applications Clutch mechanisms are designed for Connect/Disconnect, Cycling applications Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Clutch mechanisms are bored to suit up to the maximum shown (US & Metric) for easy installation Machined face and bolt circle on adapter facilitate connection to bearing mounted pulley or gear Available with either high or low* coefficient friction linings for same price
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clutch Mechanism with Adapter - M4R2R-STH - Mach III Clutch, Inc.
Walton, KY, USA
Clutch Mechanism with Adapter
M4R2R-STH
Clutch Mechanism with Adapter M4R2R-STH
Operation Friction clutch mechanism engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Clutch mechanisms can be mounted Through/Mid Shaft or End of Shaft Clutch mechanism slides on shaft and is fixed with set screws and a customer supplied key Anti-rotation arm required to prevent rotation of the air housing Clutch mechanisms are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Note: Clutch Mechanism DOES NOT support Adapter Applications Clutch mechanisms are designed for Connect/Disconnect, Cycling applications Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Clutch mechanisms are bored to suit up to the maximum shown (US & Metric) for easy installation Machined face and bolt circle on adapter facilitate connection to bearing mounted pulley or gear Available with either high or low* coefficient friction linings for same price

Operation

  • Friction clutch mechanism engages with air pressure, spring released when air is exhausted
  • Torque is linear in response to air pressure applied

Mounting

  • Clutch mechanisms can be mounted Through/Mid Shaft or End of Shaft
  • Clutch mechanism slides on shaft and is fixed with set screws and a customer supplied key
  • Anti-rotation arm required to prevent rotation of the air housing
  • Clutch mechanisms are designed for horizontal mounting. If vertical mounting is required, consult engineering for options
  • Note: Clutch Mechanism DOES NOT support Adapter

Applications

  • Clutch mechanisms are designed for Connect/Disconnect, Cycling applications
  • Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM.

Design Features

  • Clutch mechanisms are bored to suit up to the maximum shown (US & Metric) for easy installation
  • Machined face and bolt circle on adapter facilitate connection to bearing mounted pulley or gear
  • Available with either high or low* coefficient friction linings for same price
Supplier's Site Datasheet

Technical Specifications

  Mach III Clutch, Inc.
Product Category Pneumatic Clutches
Product Number M4R2R-STH
Product Name Clutch Mechanism with Adapter
Application Industrial; Power Transmission
Torque 0.0 to 109.8 Ft-lbs (0.0 to 149 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Spring Assistance Spring Return/Disengage
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Friction Shaft Clutches -  - Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US Corporation, formerly Rino Mechanical
Specs
Torque 1.7 to 25.0 Ft-lbs (2.26 to 33.9 N-m)
Engagement Friction
Mounting Shaft
View Details
Single Position Jaw Clutch - BD 16.02 - Andantex USA, Inc.
Specs
Application Industrial
Torque 222.0 Ft-lbs (301 N-m)
Power 110 HP
View Details
LK-217 -  - Industrial Clutch Products
Industrial Clutch Products
View Details
SENSIFLEX Pilot Input Tension Clutch - 38PI - Mach III Clutch, Inc.
Specs
Application Web
Torque 0.0 to 5.5 Ft-lbs (0.0 to 7.46 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
View Details