Andantex USA, Inc. Single Position Jaw Clutch BD 16.02

Description
Overview These clutches are used wherever different sections of a machine needs to be first disengaged from the drive train then re-engaged while maintaining the same phase or angular relationship which existed prior to disengagement. They are often used in a line-shaft, between printing units on an offset printing press, and to disconnect certain units on a finishing line. The unit consists of two jaw assemblies mounted on separate shafts,each supported by two bearings, and enclosed in rugged cast iron housings. This type of construction insures fail-safe disengagement (it will not lock up if failure occurs in disengaged mode). The single position engagement is achieved by providing two teeth with slightly different dimensions. Additionally, the unit offers minimum backlash & maximum torsional rigidity by using high strength,case hardened and ground,chrome molybdenum alloy steel for the jaws and slide-dog shifting elements.The clutch is actuated remotely by a pneumatic cylinder and limit switches, which is provided with the unit, or manually by shifting lever. Ball bearings and viton seals are used to accept higher speed and temperatures. Features Engaging/disengaging print units on an offset printing press Engaging/disengaging one portion of a machine from rest Ratings Model Mounting Max. continuous torque Max. speed with splash lub (*) Max. continuous power *Higher speeds are possible, please consult your local supplier. BD 16.02 Floor 222 lb.ft 2700 rpm 110 hp BD 16.03 Wall 222 lb.ft 2700 rpm 110 hp BD 20.04 Floor 700 lb.ft 2600 rpm 300 hp BD 20.05 Wall 700 lb.ft 2600 rpm 300 hp BD 20.08 Floor 620 lb.ft 2400 rpm 280 hp BD 20.08MO1 Wall 620 lb.ft 2400 rpm 280 hp
Datasheet
Description
Overview These clutches are used wherever different sections of a machine needs to be first disengaged from the drive train then re-engaged while maintaining the same phase or angular relationship which existed prior to disengagement. They are often used in a line-shaft, between printing units on an offset printing press, and to disconnect certain units on a finishing line. The unit consists of two jaw assemblies mounted on separate shafts,each supported by two bearings, and enclosed in rugged cast iron housings. This type of construction insures fail-safe disengagement (it will not lock up if failure occurs in disengaged mode). The single position engagement is achieved by providing two teeth with slightly different dimensions. Additionally, the unit offers minimum backlash & maximum torsional rigidity by using high strength,case hardened and ground,chrome molybdenum alloy steel for the jaws and slide-dog shifting elements.The clutch is actuated remotely by a pneumatic cylinder and limit switches, which is provided with the unit, or manually by shifting lever. Ball bearings and viton seals are used to accept higher speed and temperatures. Features Engaging/disengaging print units on an offset printing press Engaging/disengaging one portion of a machine from rest Ratings Model Mounting Max. continuous torque Max. speed with splash lub (*) Max. continuous power *Higher speeds are possible, please consult your local supplier. BD 16.02 Floor 222 lb.ft 2700 rpm 110 hp BD 16.03 Wall 222 lb.ft 2700 rpm 110 hp BD 20.04 Floor 700 lb.ft 2600 rpm 300 hp BD 20.05 Wall 700 lb.ft 2600 rpm 300 hp BD 20.08 Floor 620 lb.ft 2400 rpm 280 hp BD 20.08MO1 Wall 620 lb.ft 2400 rpm 280 hp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Position Jaw Clutch - BD 16.02 - Andantex USA, Inc.
Wanamassa, NJ, United States
Single Position Jaw Clutch
BD 16.02
Single Position Jaw Clutch BD 16.02
Overview These clutches are used wherever different sections of a machine needs to be first disengaged from the drive train then re-engaged while maintaining the same phase or angular relationship which existed prior to disengagement. They are often used in a line-shaft, between printing units on an offset printing press, and to disconnect certain units on a finishing line. The unit consists of two jaw assemblies mounted on separate shafts,each supported by two bearings, and enclosed in rugged cast iron housings. This type of construction insures fail-safe disengagement (it will not lock up if failure occurs in disengaged mode). The single position engagement is achieved by providing two teeth with slightly different dimensions. Additionally, the unit offers minimum backlash & maximum torsional rigidity by using high strength,case hardened and ground,chrome molybdenum alloy steel for the jaws and slide-dog shifting elements.The clutch is actuated remotely by a pneumatic cylinder and limit switches, which is provided with the unit, or manually by shifting lever. Ball bearings and viton seals are used to accept higher speed and temperatures. Features Engaging/disengaging print units on an offset printing press Engaging/disengaging one portion of a machine from rest Ratings Model Mounting Max. continuous torque Max. speed with splash lub (*) Max. continuous power *Higher speeds are possible, please consult your local supplier. BD 16.02 Floor 222 lb.ft 2700 rpm 110 hp BD 16.03 Wall 222 lb.ft 2700 rpm 110 hp BD 20.04 Floor 700 lb.ft 2600 rpm 300 hp BD 20.05 Wall 700 lb.ft 2600 rpm 300 hp BD 20.08 Floor 620 lb.ft 2400 rpm 280 hp BD 20.08MO1 Wall 620 lb.ft 2400 rpm 280 hp

Overview

These clutches are used wherever different sections of a machine needs to be first disengaged from the drive train then re-engaged while maintaining the same phase or angular relationship which existed prior to disengagement. They are often used in a line-shaft, between printing units on an offset printing press, and to disconnect certain units on a finishing line.

The unit consists of two jaw assemblies mounted on separate shafts,each supported by two bearings, and enclosed in rugged cast iron housings. This type of construction insures fail-safe disengagement (it will not lock up if failure occurs in disengaged mode). The single position engagement is achieved by providing two teeth with slightly different dimensions.

Additionally, the unit offers minimum backlash & maximum torsional rigidity by using high strength,case hardened and ground,chrome molybdenum alloy steel for the jaws and slide-dog shifting elements.The clutch is actuated remotely by a pneumatic cylinder and limit switches, which is provided with the unit, or manually by shifting lever. Ball bearings and viton seals are used to accept higher speed and temperatures.

Features

Engaging/disengaging print units on an offset printing press
Engaging/disengaging one portion of a machine from rest

Ratings

ModelMountingMax. continuous torqueMax. speed with splash lub (*)Max. continuous power
*Higher speeds are possible, please consult your local supplier.
BD 16.02Floor222 lb.ft2700 rpm110 hp
BD 16.03Wall222 lb.ft2700 rpm110 hp
BD 20.04Floor700 lb.ft2600 rpm300 hp
BD 20.05Wall700 lb.ft2600 rpm300 hp
BD 20.08Floor620 lb.ft2400 rpm280 hp
BD 20.08MO1Wall620 lb.ft2400 rpm280 hp
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Mechanical Clutches
Product Number BD 16.02
Product Name Single Position Jaw Clutch
Application Industrial
Torque 222.0 Ft-lbs (301 N-m)
Power 110 HP
Rotary Speed 2700 rpm
Unlock Full Specs
to access all available technical data

Similar Products

BDP Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Rotary Speed 2400 to 3100 rpm
Engagement Plate / Disc
View Details
Cam & Ring Assembly -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details
 - Bi-directional No-back clutch_SR2 - TOK America, Inc.
Specs
Torque 0.9 Ft-lbs (1.25 N-m)
Shaft In-line
Mounting Flange
View Details