Mach III Clutch, Inc. SensiFlex Tension Control Brake 58BK

Description
Operation Friction brake engages with air pressure and is designed for continuous slip Brake is spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Flange bolts to machine frame or other fixture, shaft inserts into bore and is fixed with set screws and customer supplied key Designed for horizontal or vertical mounting Applications Tension Control For applications requiring a brake to provide tension on and/or stopping of an unwind shaft Cooling sleeve rotates at speed of unwind shaft For speeds above 1800 RPM, consult Mach II's engineering department
Datasheet
Description
Operation Friction brake engages with air pressure and is designed for continuous slip Brake is spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Flange bolts to machine frame or other fixture, shaft inserts into bore and is fixed with set screws and customer supplied key Designed for horizontal or vertical mounting Applications Tension Control For applications requiring a brake to provide tension on and/or stopping of an unwind shaft Cooling sleeve rotates at speed of unwind shaft For speeds above 1800 RPM, consult Mach II's engineering department
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SensiFlex Tension Control Brake - 58BK - Mach III Clutch, Inc.
Walton, KY, USA
SensiFlex Tension Control Brake
58BK
SensiFlex Tension Control Brake 58BK
Operation Friction brake engages with air pressure and is designed for continuous slip Brake is spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Flange bolts to machine frame or other fixture, shaft inserts into bore and is fixed with set screws and customer supplied key Designed for horizontal or vertical mounting Applications Tension Control For applications requiring a brake to provide tension on and/or stopping of an unwind shaft Cooling sleeve rotates at speed of unwind shaft For speeds above 1800 RPM, consult Mach II's engineering department

Operation

  • Friction brake engages with air pressure and is designed for continuous slip
  • Brake is spring released when air is exhausted
  • Torque is linear in response to air pressure applied

Mounting

  • Flange bolts to machine frame or other fixture, shaft inserts into bore and is fixed with set screws and customer supplied key
  • Designed for horizontal or vertical mounting

Applications

  • Tension Control
  • For applications requiring a brake to provide tension on and/or stopping of an unwind shaft
  • Cooling sleeve rotates at speed of unwind shaft
  • For speeds above 1800 RPM, consult Mach II's engineering department
Supplier's Site Datasheet

Technical Specifications

  Mach III Clutch, Inc.
Product Category Pneumatic Brakes
Product Number 58BK
Product Name SensiFlex Tension Control Brake
Torque 34.08 Ft-lbs (46.21 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Configuration Disc
Engagement Friction
Operation Spring Return / Disengage
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P38S | P38D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 1.12 inch (28.57 mm)
View Details
Air Set Brake - B3F2R-STL - Mach III Clutch, Inc.
Mach III Clutch, Inc.
Specs
Torque 22.25 Ft-lbs (30.17 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Configuration Disc
View Details
Oil Shear Dynamometer Load Brake - Positorq TB Series - Force Control Industries, Inc.
Specs
Torque 50 to 180000 Ft-lbs (67.8 to 244080 N-m)
Maximum Speed 3600 rpm
Configuration Oil Shear
View Details
Pneumatic Caliper Brake - Model STD-BL - Givens Engineering Inc.
Specs
Torque 175 Ft-lbs (237 N-m)
Pneumatic Pressure 120 psi (84.45 m H2O)
Configuration Disc
View Details