Mach III Clutch, Inc. End of Shaft Clutch, Heavy Duty CAD3K-STL

Description
Operation Friction type heavy duty clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting End Shaft Heavy duty clutch slides on shaft and is fixed with set screws and a customer supplied key No anti-rotation arm required Heavy duty clutches are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Heavy duty clutches are suitable for Connect/Disconnect and Cycling applications. Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Heavy duty clutches are bored to suit up to the maximum shown (US & Metric) for easy installation Splined drive and toothed friction discs for heavy duty service Available with either high or low* coefficient friction linings for same price Machined pilot for easy mounting of pulley or sprocket Enclosed design for dirty environments High torque in limited space Includes rotary air seal
Datasheet
Description
Operation Friction type heavy duty clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting End Shaft Heavy duty clutch slides on shaft and is fixed with set screws and a customer supplied key No anti-rotation arm required Heavy duty clutches are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Heavy duty clutches are suitable for Connect/Disconnect and Cycling applications. Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Heavy duty clutches are bored to suit up to the maximum shown (US & Metric) for easy installation Splined drive and toothed friction discs for heavy duty service Available with either high or low* coefficient friction linings for same price Machined pilot for easy mounting of pulley or sprocket Enclosed design for dirty environments High torque in limited space Includes rotary air seal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
End of Shaft Clutch, Heavy Duty - CAD3K-STL - Mach III Clutch, Inc.
Walton, KY, USA
End of Shaft Clutch, Heavy Duty
CAD3K-STL
End of Shaft Clutch, Heavy Duty CAD3K-STL
Operation Friction type heavy duty clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting End Shaft Heavy duty clutch slides on shaft and is fixed with set screws and a customer supplied key No anti-rotation arm required Heavy duty clutches are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Heavy duty clutches are suitable for Connect/Disconnect and Cycling applications. Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Heavy duty clutches are bored to suit up to the maximum shown (US & Metric) for easy installation Splined drive and toothed friction discs for heavy duty service Available with either high or low* coefficient friction linings for same price Machined pilot for easy mounting of pulley or sprocket Enclosed design for dirty environments High torque in limited space Includes rotary air seal

Operation

  • Friction type heavy duty clutch engages with air pressure, spring released when air is exhausted
  • Torque is linear in response to air pressure applied

Mounting

  • End Shaft
  • Heavy duty clutch slides on shaft and is fixed with set screws and a customer supplied key
  • No anti-rotation arm required
  • Heavy duty clutches are designed for horizontal mounting. If vertical mounting is required, consult engineering for options

Applications

  • Heavy duty clutches are suitable for Connect/Disconnect and Cycling applications.
  • Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM.

Design Features

  • Heavy duty clutches are bored to suit up to the maximum shown (US & Metric) for easy installation
  • Splined drive and toothed friction discs for heavy duty service
  • Available with either high or low* coefficient friction linings for same price
  • Machined pilot for easy mounting of pulley or sprocket
  • Enclosed design for dirty environments
  • High torque in limited space
  • Includes rotary air seal
Supplier's Site Datasheet

Technical Specifications

  Mach III Clutch, Inc.
Product Category Pneumatic Clutches
Product Number CAD3K-STL
Product Name End of Shaft Clutch, Heavy Duty
Application Industrial; Conveyor; Power Transmission
Torque 0.0 to 1710.8 Ft-lbs (0.0 to 2320 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Spring Assistance Spring Return/Disengage
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

End Shaft, Spring Engaged High Torque Heavy Duty Clutch - E8D3K-STH - Mach III Clutch, Inc.
Specs
Application Industrial
Torque 0.0 to 682.8 Ft-lbs (0.0 to 926 N-m)
Rotary Speed 1325 rpm
View Details
Power Grip PO Clutch - 314 - WPT Power Corporation
WPT Power Corporation
Specs
Application Industrial; Power Transmission; Other; Oilfield Applications
Torque 937.5 Ft-lbs (1271 N-m)
Rotary Speed 2100 rpm
View Details
Expanding Clutches & Brakes - ER Series - Eaton Hydraulics Group
Specs
Application Industrial
Torque 9833.3 Ft-lbs (13334 N-m)
Engagement Friction
View Details
C-Series -  - Montalvo Corporation
Montalvo Corporation
Specs
Torque 66.0 to 100.0 Ft-lbs (89.5 to 136 N-m)
Rotary Speed 5500 to 7000 rpm
Pneumatic Pressure 75 psi (52.78 m H2O)
View Details