1209-0016 -- DISC CONE CLUTCH 1209 SERIES
Tolomatic
Disc Cone Clutch 1209 Series
1209-0016
Technical Specifications
|
Product Category
|
Pneumatic Clutches |
|
Product Number
|
1209-0016 |
|
Product Name
|
Disc Cone Clutch 1209 Series |
|
Application
|
Industrial
|
|
Torque
|
0.0 to 83.3 Ft-lbs (0.0 to 113 N-m)
|
|
Power
|
10 HP
|
|
Rotary Speed
|
1750 rpm
|
|
Pneumatic Pressure
|
100 psi (70.38 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Ondrives.US Corporation, formerly Rino Mechanical
Torque
1.7 to 25.0 Ft-lbs (2.26 to 33.9 N-m)
Engagement
Friction
Mounting
Shaft
View Details
Application
Industrial
Torque
0.0 to 83.3 Ft-lbs (0.0 to 113 N-m)
Power
10 HP
View Details
Application
Industrial; Conveyor; Power Transmission
Torque
0.0 to 184.4 Ft-lbs (0.0 to 250 N-m)
Pneumatic Pressure
80 psi (56.3 m H2O)
View Details
Application
Industrial
Torque
9833.3 Ft-lbs (13334 N-m)
Engagement
Friction
View Details