Mach III Clutch, Inc. Through Shaft Clutch C5A2R-STH

Description
Operation Industrial friction clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Through/Mid Shaft or End Shaft Friction clutch slides on shaft and is fixed with set screws and a customer supplied key Anti-rotation arm required to prevent rotation of the air housing Friction Clutches are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Friction clutches are suitable for Connect/Disconnect and Cycling applications For speeds above 1800 RPM, consult engineering Design Features Industrial friction clutches are bored to suit up to the maximum shown (US & Metric) for easy installation Available with either high or low* coefficient friction linings for same price Machined pilot for easy mounting of pulley or sprocket
Datasheet
Description
Operation Industrial friction clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Through/Mid Shaft or End Shaft Friction clutch slides on shaft and is fixed with set screws and a customer supplied key Anti-rotation arm required to prevent rotation of the air housing Friction Clutches are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Friction clutches are suitable for Connect/Disconnect and Cycling applications For speeds above 1800 RPM, consult engineering Design Features Industrial friction clutches are bored to suit up to the maximum shown (US & Metric) for easy installation Available with either high or low* coefficient friction linings for same price Machined pilot for easy mounting of pulley or sprocket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Shaft Clutch - C5A2R-STH - Mach III Clutch, Inc.
Walton, KY, USA
Through Shaft Clutch
C5A2R-STH
Through Shaft Clutch C5A2R-STH
Operation Industrial friction clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Through/Mid Shaft or End Shaft Friction clutch slides on shaft and is fixed with set screws and a customer supplied key Anti-rotation arm required to prevent rotation of the air housing Friction Clutches are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Friction clutches are suitable for Connect/Disconnect and Cycling applications For speeds above 1800 RPM, consult engineering Design Features Industrial friction clutches are bored to suit up to the maximum shown (US & Metric) for easy installation Available with either high or low* coefficient friction linings for same price Machined pilot for easy mounting of pulley or sprocket

Operation

  • Industrial friction clutch engages with air pressure, spring released when air is exhausted
  • Torque is linear in response to air pressure applied

Mounting

  • Through/Mid Shaft or End Shaft
  • Friction clutch slides on shaft and is fixed with set screws and a customer supplied key
  • Anti-rotation arm required to prevent rotation of the air housing
  • Friction Clutches are designed for horizontal mounting. If vertical mounting is required, consult engineering for options

Applications

  • Friction clutches are suitable for Connect/Disconnect and Cycling applications
  • For speeds above 1800 RPM, consult engineering

Design Features

  • Industrial friction clutches are bored to suit up to the maximum shown (US & Metric) for easy installation
  • Available with either high or low* coefficient friction linings for same price
  • Machined pilot for easy mounting of pulley or sprocket
Supplier's Site Datasheet

Technical Specifications

  Mach III Clutch, Inc.
Product Category Pneumatic Clutches
Product Number C5A2R-STH
Product Name Through Shaft Clutch
Application Industrial; Conveyor; Power Transmission
Torque 0.0 to 215.6 Ft-lbs (0.0 to 292 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Spring Assistance Spring Return/Disengage
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

SENSIFLEX Pilot Input Tension Clutch - 58PI - Mach III Clutch, Inc.
Specs
Application Web
Torque 0.0 to 18.5 Ft-lbs (0.0 to 25.09 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
View Details
12 Series Clutch, Sprocket, Disc, Brake - 1508-0512 - Tolomatic
Specs
Application Industrial
Pneumatic Pressure 100 psi (70.38 m H2O)
Engagement Friction
View Details
Low Inertia High Torque Clutch - 336 - WPT Power Corporation
Specs
Application Industrial; Power Transmission; Other; Metal Forming, Stamping Equipment
Torque 248500.0 Ft-lbs (336966 N-m)
Rotary Speed 790 rpm
View Details