Mach III Clutch, Inc. Air Set Brake B8F2K-STL

Description
Operation Industrial friction brake engages with air pressure, release springs disengage friction brake when air is exhausted Torque is linear in response to air pressure applied Mounting Flange bolts to machine frame or other fixture, shaft inserts into bore and is fixed with set screws and customer supplied key Industrial friction brake can also be mounted mid-shaft Friction brakes are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Air set industrial friction brakes are suitable for Stopping, Holding and Cycling applications Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Air set friction brakes are bored to suit up to the maximum shown (US & Metric) for easy installation. Drilled & slotted flange to accommodate various installation arrangements Available with either high or low* coefficient friction linings for same price
Datasheet
Description
Operation Industrial friction brake engages with air pressure, release springs disengage friction brake when air is exhausted Torque is linear in response to air pressure applied Mounting Flange bolts to machine frame or other fixture, shaft inserts into bore and is fixed with set screws and customer supplied key Industrial friction brake can also be mounted mid-shaft Friction brakes are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Air set industrial friction brakes are suitable for Stopping, Holding and Cycling applications Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Air set friction brakes are bored to suit up to the maximum shown (US & Metric) for easy installation. Drilled & slotted flange to accommodate various installation arrangements Available with either high or low* coefficient friction linings for same price
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Set Brake - B8F2K-STL - Mach III Clutch, Inc.
Walton, KY, USA
Air Set Brake
B8F2K-STL
Air Set Brake B8F2K-STL
Operation Industrial friction brake engages with air pressure, release springs disengage friction brake when air is exhausted Torque is linear in response to air pressure applied Mounting Flange bolts to machine frame or other fixture, shaft inserts into bore and is fixed with set screws and customer supplied key Industrial friction brake can also be mounted mid-shaft Friction brakes are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Air set industrial friction brakes are suitable for Stopping, Holding and Cycling applications Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Air set friction brakes are bored to suit up to the maximum shown (US & Metric) for easy installation. Drilled & slotted flange to accommodate various installation arrangements Available with either high or low* coefficient friction linings for same price

Operation

  • Industrial friction brake engages with air pressure, release springs disengage friction brake when air is exhausted
  • Torque is linear in response to air pressure applied

Mounting

  • Flange bolts to machine frame or other fixture, shaft inserts into bore and is fixed with set screws and customer supplied key
  • Industrial friction brake can also be mounted mid-shaft
  • Friction brakes are designed for horizontal mounting. If vertical mounting is required, consult engineering for options

Applications

  • Air set industrial friction brakes are suitable for Stopping, Holding and Cycling applications
  • Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM.

Design Features

  • Air set friction brakes are bored to suit up to the maximum shown (US & Metric) for easy installation.
  • Drilled & slotted flange to accommodate various installation arrangements
  • Available with either high or low* coefficient friction linings for same price
Supplier's Site Datasheet

Technical Specifications

  Mach III Clutch, Inc.
Product Category Pneumatic Brakes
Product Number B8F2K-STL
Product Name Air Set Brake
Torque 399 Ft-lbs (541 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Configuration Disc
Engagement Friction
Operation Spring Return / Disengage
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Spring Applied Brakes - PFS522 -  - Branham, W.C. Inc.
Specs
Configuration Disc
Length 0.50 to 1.12 inch (12.7 to 28.57 mm)
View Details
Spring Set Brake - D6F3G-STL - Mach III Clutch, Inc.
Mach III Clutch, Inc.
Specs
Torque 144 Ft-lbs (196 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Configuration Disc
View Details
Oil Shear Dynamometer Load Brake - Positorq TB Series - Force Control Industries, Inc.
Specs
Torque 50 to 180000 Ft-lbs (67.8 to 244080 N-m)
Maximum Speed 3600 rpm
Configuration Oil Shear
View Details
Pneumatic Caliper Brake - Model STD-B - Givens Engineering Inc.
Specs
Torque 490 Ft-lbs (664 N-m)
Pneumatic Pressure 120 psi (84.45 m H2O)
Configuration Disc
View Details