Tolomatic Fixed Hubs With Q.D. Bushings 0804-0139

Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish
Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Suppliers

Company
Product
Description
Supplier Links
Fixed Hubs With Q.D. Bushings - 0804-0139 - Tolomatic
Hamel, MN, USA
Fixed Hubs With Q.D. Bushings
0804-0139
Fixed Hubs With Q.D. Bushings 0804-0139
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Flat within .010 inch, stress relieved and
blanchard ground to an 80 (RMS)
micro-inch finish

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0804-0139
Product Name Fixed Hubs With Q.D. Bushings
Torque 917 Ft-lbs (1243 N-m)
Configuration Disc
Engagement Friction
Shaft Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P491S | P491D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 2.5 inch (63.5 mm)
View Details
Water Cooled Brake/Dual Actuated - WCB/DA218 DA 2WC 0AC - WPT Power Corporation
Specs
Torque 13425 Ft-lbs (18204 N-m)
Configuration Disc
Engagement Friction
View Details
Blank Disc - 0802-1200 - Tolomatic
Specs
Configuration Disc
Engagement Friction
Shaft Right Angle
View Details
Hydraulic Pressure Applied, Spring Released Disc Brake - SKD 35 - Dellner Brakes AB
Specs
Configuration Disc
Engagement Friction
Operation Spring Return / Disengage
View Details