Mixer Direct Stirrer Stand, 32" Height, Heavy Duty SSD32SPSD

Description
Heavy duty stand that can support the larger motors necessary for heavy viscosity lab applications. The 5/8" stainless ground and polished vertical rod allows accessories to move smoothly along it's length.
Description
Heavy duty stand that can support the larger motors necessary for heavy viscosity lab applications. The 5/8" stainless ground and polished vertical rod allows accessories to move smoothly along it's length.

Suppliers

Company
Product
Description
Supplier Links
Stirrer Stand, 32
Louisville, KY, USA
Stirrer Stand, 32" Height, Heavy Duty
SSD32SPSD
Stirrer Stand, 32" Height, Heavy Duty SSD32SPSD
Heavy duty stand that can support the larger motors necessary for heavy viscosity lab applications. The 5/8" stainless ground and polished vertical rod allows accessories to move smoothly along it's length.

Heavy duty stand that can support the larger motors necessary for heavy viscosity lab applications. The 5/8" stainless ground and polished vertical rod allows accessories to move smoothly along it's length.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Support Stands
Product Number SSD32SPSD
Product Name Stirrer Stand, 32" Height, Heavy Duty
Type Monopole
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Stirrer Stand, 48
Specs
Type Monopole
Height 4 ft (12.19 dm)
Material Steel - Stainless
View Details
AN 120 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details