Mixer Direct Stirrer Stand, 18" Height, Economy SSD18ECNO

Description
Sturdy, but inexpensive stand works for most lab applications. Base is 10" X 10" and powder coated for lasting durability. Stainless 5/8" ground and polished upright for smooth operation.
Description
Sturdy, but inexpensive stand works for most lab applications. Base is 10" X 10" and powder coated for lasting durability. Stainless 5/8" ground and polished upright for smooth operation.

Suppliers

Company
Product
Description
Supplier Links
Stirrer Stand, 18
Louisville, KY, USA
Stirrer Stand, 18" Height, Economy
SSD18ECNO
Stirrer Stand, 18" Height, Economy SSD18ECNO
Sturdy, but inexpensive stand works for most lab applications. Base is 10" X 10" and powder coated for lasting durability. Stainless 5/8" ground and polished upright for smooth operation.

Sturdy, but inexpensive stand works for most lab applications. Base is 10" X 10" and powder coated for lasting durability. Stainless 5/8" ground and polished upright for smooth operation.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Support Stands
Product Number SSD18ECNO
Product Name Stirrer Stand, 18" Height, Economy
Type Monopole
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Stirrer Stand, 48
Specs
Type Monopole
Height 4 ft (12.19 dm)
Material Steel - Stainless
View Details
AN 120 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details