RP2 Post Mount Rotor Stator - Your Ultimate High Shear Mixing Solution for 5-20 Gallon Volumes!
The RP2 Post Mount Rotor Stator is your go-to choice for all high shear mixing needs, tailored to volumes ranging from 5 to 20 gallons. With a generous 24" lift, the RP2 rotor stator effortlessly accommodates a variety of mixing vessels, providing unmatched versatility.
Experience seamless and precise positioning with the air lift, smoothly controlled using a 3-way air valve, allowing you to position the rotor stator at any height within the mixing vessel. This exceptional feature is particularly valuable when dealing with products of varying viscosities, ensuring consistent and reliable mixing results.
Adapt the RP2 to your specific mixing requirements with ease, thanks to the quick and simple stator change-out option. The RP2 comes standard with an angle slotted stator, but offers added flexibility by allowing you to replace it swiftly with a general-purpose stator or an emulser stator.
Safety is our top priority - our explosion-proof mixer utilizes an Inverter Duty Explosion Proof electric motor, ensuring safe operations even in hazardous environments.
Achieve optimal mixing speeds with the RP2's operating range from 0 to 5000 RPM, catering to various mixing needs. Accommodating vessels up to 25" in height, the RP2 provides exceptional performance. If you require taller height capacity, explore our RP3 line of post-mount rotor stators, designed to meet your specific mixing demands.
Embrace the power of precision mixing with the RP2 Post Mount Rotor Stator, purpose-built to handle high shear mixing requirements for volumes from 5 to 20 gallons. Experience unparalleled mixing capabilities and achieve remarkable results effortlessly!
| MXD Process | |
|---|---|
| Product Category | Industrial Mixers |
| Product Number | RP2030XBA |
| Product Name | RP2 Explosion Proof Post Mount Rotor Stator |
| Features | Explosion Proof |
| Capacity (volumetric) | 0.6684 to 2.67 cubic feet (18.93 to 75.71 liters) |
| Mixer Type | Propellor; Rotor-Stator; Angle Slot Rotor Stator |