Mixer Direct Radial Flow Turbine Impeller, 11" Diameter, 1 1/4" Bore RFTL11125

Description
The Radial flow turbine crates a radial flow pattern moving away from the impeller, towards the sides of the vessel. The flow impacts the side and moves in either an upward or downward direction to fill the top and bottom of the impeller to be ejected again. Some applications benefit greatly from this type of action, namely gas dispersion. Radial flow turbines have a high horsepower draw relative to axial flow turbines and other axial flow impellers.
Description
The Radial flow turbine crates a radial flow pattern moving away from the impeller, towards the sides of the vessel. The flow impacts the side and moves in either an upward or downward direction to fill the top and bottom of the impeller to be ejected again. Some applications benefit greatly from this type of action, namely gas dispersion. Radial flow turbines have a high horsepower draw relative to axial flow turbines and other axial flow impellers.

Suppliers

Company
Product
Description
Supplier Links
Radial Flow Turbine Impeller, 11
Louisville, KY, USA
Radial Flow Turbine Impeller, 11" Diameter, 1 1/4" Bore
RFTL11125
Radial Flow Turbine Impeller, 11" Diameter, 1 1/4" Bore RFTL11125
The Radial flow turbine crates a radial flow pattern moving away from the impeller, towards the sides of the vessel. The flow impacts the side and moves in either an upward or downward direction to fill the top and bottom of the impeller to be ejected again. Some applications benefit greatly from this type of action, namely gas dispersion. Radial flow turbines have a high horsepower draw relative to axial flow turbines and other axial flow impellers.

The Radial flow turbine crates a radial flow pattern moving away from the impeller, towards the sides of the vessel. The flow impacts the side and moves in either an upward or downward direction to fill the top and bottom of the impeller to be ejected again. Some applications benefit greatly from this type of action, namely gas dispersion. Radial flow turbines have a high horsepower draw relative to axial flow turbines and other axial flow impellers.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number RFTL11125
Product Name Radial Flow Turbine Impeller, 11" Diameter, 1 1/4" Bore
Application Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 11 inch (279 mm)
Bore Size 1.25 inch (31.75 mm)
Number of Blades or Vanes 4
Unlock Full Specs
to access all available technical data

Similar Products

Class 10000 Automatic - Series 30 CSP - Moore Fans LLC
Specs
Application HeatExchangers; Cooling Towers
Outside Diameter 96 inch (2438 mm)
Bore Size 2.88 inch (73.02 mm)
View Details
Propeller, LH, SP, 9in Dia, 3/4in Bore - PRPS09075 - Mixer Direct
Specs
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 9 inch (229 mm)
Bore Size 0.7500 inch (19.05 mm)
View Details
 - TEK Plug Fans - Continental Fan Manufacturing, Inc.
Continental Fan Manufacturing, Inc.
Specs
Application CleanAir
Outside Diameter 28 inch (711 mm)
Type AxialFlow
View Details