Mixer Direct Propeller, LH, SP, 11in Dia, 1in Bore PRPS11100

Description
The 3 bladed stainless steep pitch impeller allows for additional flow out of the the same diameter propeller as compare to the Square pitch line. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when rotating clockwise.
Description
The 3 bladed stainless steep pitch impeller allows for additional flow out of the the same diameter propeller as compare to the Square pitch line. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when rotating clockwise.

Suppliers

Company
Product
Description
Supplier Links
Propeller, LH, SP, 11in Dia, 1in Bore - PRPS11100 - Mixer Direct
Louisville, KY, USA
Propeller, LH, SP, 11in Dia, 1in Bore
PRPS11100
Propeller, LH, SP, 11in Dia, 1in Bore PRPS11100
The 3 bladed stainless steep pitch impeller allows for additional flow out of the the same diameter propeller as compare to the Square pitch line. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when rotating clockwise.

The 3 bladed stainless steep pitch impeller allows for additional flow out of the the same diameter propeller as compare to the Square pitch line. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when rotating clockwise.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number PRPS11100
Product Name Propeller, LH, SP, 11in Dia, 1in Bore
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 11 inch (279 mm)
Bore Size 1 inch (25.4 mm)
Number of Blades or Vanes 3
Unlock Full Specs
to access all available technical data

Similar Products

 - Custom Rubber Pump Impellers - Girard Rubber Corporation
Girard Rubber Corporation
Specs
Application Pumping
View Details
High Viscosity Blending Impellers -  - Brawn Mixer
Specs
Application Mixing; Chemical; HighViscosity; WaterWastewater
Type Helical (optional feature); Anchor (optional feature)
View Details
Axial Flow Turbine RBW Impeller, 30
Specs
Application Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 30 inch (762 mm)
Bore Size 1.75 inch (44.45 mm)
View Details
F5 Impeller - 09-804B-9 - Johnson Pump, An SPX Brand
Johnson Pump, An SPX Brand
Specs
Application Pumping; WaterWastewater
Outside Diameter 2.25 inch (57.1 mm)
Bore Size 0.7874 inch (20 mm)
View Details