Mixer Direct Propeller, LH, SP, 9in Dia, 1 1/4in Bore PRPS09125

Description
The 3 bladed stainless steep pitch impeller allows for additional flow out of the the same diameter propeller as compare to the Square pitch line. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when rotating clockwise.
Description
The 3 bladed stainless steep pitch impeller allows for additional flow out of the the same diameter propeller as compare to the Square pitch line. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when rotating clockwise.

Suppliers

Company
Product
Description
Supplier Links
Propeller, LH, SP, 9in Dia, 1 1/4in Bore - PRPS09125 - Mixer Direct
Louisville, KY, USA
Propeller, LH, SP, 9in Dia, 1 1/4in Bore
PRPS09125
Propeller, LH, SP, 9in Dia, 1 1/4in Bore PRPS09125
The 3 bladed stainless steep pitch impeller allows for additional flow out of the the same diameter propeller as compare to the Square pitch line. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when rotating clockwise.

The 3 bladed stainless steep pitch impeller allows for additional flow out of the the same diameter propeller as compare to the Square pitch line. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when rotating clockwise.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number PRPS09125
Product Name Propeller, LH, SP, 9in Dia, 1 1/4in Bore
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 9 inch (229 mm)
Bore Size 1.25 inch (31.75 mm)
Number of Blades or Vanes 3
Unlock Full Specs
to access all available technical data

Similar Products

 - Custom Rubber Pump Impellers - Girard Rubber Corporation
Girard Rubber Corporation
Specs
Application Pumping
View Details
Pitched Blade Turbine Impellers -  - Brawn Mixer
Specs
Application Mixing; Chemical; WaterWastewater
Features AdjustablePitch
View Details
Dispersion Blade, 34in Dia, 5/8in CH - DBL625034 - Mixer Direct
Specs
Application Mixing; Pumping; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 34 inch (864 mm)
Bore Size 0.6250 inch (15.87 mm)
View Details
F8 Impeller - 09-1029B - Johnson Pump, An SPX Brand
Johnson Pump, An SPX Brand
Specs
Application Pumping; WaterWastewater
Outside Diameter 3.74 inch (95 mm)
Number of Blades or Vanes 9
View Details