Mixer Direct Propeller, LH, SP, 5in Dia, 3/4in Bore PRPS05075

Description
The 3 bladed stainless steep pitch impeller allows for additional flow out of the the same diameter propeller as compare to the Square pitch line. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when rotating clockwise.
Description
The 3 bladed stainless steep pitch impeller allows for additional flow out of the the same diameter propeller as compare to the Square pitch line. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when rotating clockwise.

Suppliers

Company
Product
Description
Supplier Links
Propeller, LH, SP, 5in Dia, 3/4in Bore - PRPS05075 - Mixer Direct
Louisville, KY, USA
Propeller, LH, SP, 5in Dia, 3/4in Bore
PRPS05075
Propeller, LH, SP, 5in Dia, 3/4in Bore PRPS05075
The 3 bladed stainless steep pitch impeller allows for additional flow out of the the same diameter propeller as compare to the Square pitch line. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when rotating clockwise.

The 3 bladed stainless steep pitch impeller allows for additional flow out of the the same diameter propeller as compare to the Square pitch line. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when rotating clockwise.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number PRPS05075
Product Name Propeller, LH, SP, 5in Dia, 3/4in Bore
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 5 inch (127 mm)
Bore Size 0.7500 inch (19.05 mm)
Number of Blades or Vanes 3
Unlock Full Specs
to access all available technical data

Similar Products

Class 10000 Heavy Duty - Series 24 HD - Moore Fans LLC
Specs
Application HeatExchangers; Cooling Towers
Outside Diameter 84 inch (2134 mm)
Bore Size 2.94 inch (74.63 mm)
View Details
Motorized Impellers - F175P5-061-D0540 - NMB Technologies Corporation
NMB Technologies Corporation
Specs
Application CleanAir
Outside Diameter 6.89 inch (175 mm)
View Details
High Efficiency Impeller, 20in Dia, 1 1/2in Bore - HEI020150 - Mixer Direct
Specs
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 20 inch (508 mm)
Bore Size 1.5 inch (38.1 mm)
View Details
F75 Impeller - 09-821B - Johnson Pump, An SPX Brand
Johnson Pump, An SPX Brand
Specs
Application Pumping; WaterWastewater
Outside Diameter 2.56 inch (65 mm)
Number of Blades or Vanes 12
View Details