Mixer Direct Propeller, LH, SP, 4in Dia, 1/2in Bore PRPS04050

Description
The 3 bladed stainless steep pitch impeller allows for additional flow out of the the same diameter propeller as compare to the Square pitch line. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when rotating clockwise.
Description
The 3 bladed stainless steep pitch impeller allows for additional flow out of the the same diameter propeller as compare to the Square pitch line. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when rotating clockwise.

Suppliers

Company
Product
Description
Supplier Links
Propeller, LH, SP, 4in Dia, 1/2in Bore - PRPS04050 - Mixer Direct
Louisville, KY, USA
Propeller, LH, SP, 4in Dia, 1/2in Bore
PRPS04050
Propeller, LH, SP, 4in Dia, 1/2in Bore PRPS04050
The 3 bladed stainless steep pitch impeller allows for additional flow out of the the same diameter propeller as compare to the Square pitch line. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when rotating clockwise.

The 3 bladed stainless steep pitch impeller allows for additional flow out of the the same diameter propeller as compare to the Square pitch line. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when rotating clockwise.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number PRPS04050
Product Name Propeller, LH, SP, 4in Dia, 1/2in Bore
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 4 inch (102 mm)
Bore Size 0.5000 inch (12.7 mm)
Number of Blades or Vanes 3
Unlock Full Specs
to access all available technical data

Similar Products

 - TEK BC Airfoil Impeller - Continental Fan Manufacturing, Inc.
Continental Fan Manufacturing, Inc.
Specs
Application Replacement Impellers
Outside Diameter 18 inch (457 mm)
Type ClosedRadial
View Details
Dispersion Blade, 4in Dia, 3/8in CH - DBL375004 - Mixer Direct
Specs
Application Mixing; Pumping; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 4 inch (102 mm)
Bore Size 0.3750 inch (9.52 mm)
View Details
Close Bottom Impellers -  - Brawn Mixer
Specs
Application Mixing; Chemical; WaterWastewater
View Details