Mixer Direct Propeller, LH, SP, 3in Dia, 1/2in Bore PRPS03050

Description
The 3 bladed stainless steep pitch impeller allows for additional flow out of the the same diameter propeller as compare to the Square pitch line. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when rotating clockwise.
Description
The 3 bladed stainless steep pitch impeller allows for additional flow out of the the same diameter propeller as compare to the Square pitch line. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when rotating clockwise.

Suppliers

Company
Product
Description
Supplier Links
Propeller, LH, SP, 3in Dia, 1/2in Bore - PRPS03050 - Mixer Direct
Louisville, KY, USA
Propeller, LH, SP, 3in Dia, 1/2in Bore
PRPS03050
Propeller, LH, SP, 3in Dia, 1/2in Bore PRPS03050
The 3 bladed stainless steep pitch impeller allows for additional flow out of the the same diameter propeller as compare to the Square pitch line. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when rotating clockwise.

The 3 bladed stainless steep pitch impeller allows for additional flow out of the the same diameter propeller as compare to the Square pitch line. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when rotating clockwise.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number PRPS03050
Product Name Propeller, LH, SP, 3in Dia, 1/2in Bore
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 3 inch (76.2 mm)
Bore Size 0.5000 inch (12.7 mm)
Number of Blades or Vanes 3
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Impellers - F175A1-062-D0750 - NMB Technologies Corporation
NMB Technologies Corporation
Specs
Application CleanAir
Outside Diameter 6.89 inch (175 mm)
View Details
 - Custom Rubber Pump Impellers - Girard Rubber Corporation
Girard Rubber Corporation
Specs
Application Pumping
View Details
Folding Impeller, 14in Dia, 1in Bore - FLP014100 - Mixer Direct
Specs
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 14 inch (356 mm)
Bore Size 1 inch (25.4 mm)
View Details