Mixer Direct Propeller, RH, Sq, 6" Dia, 1" Bore PRPR06100

Description
The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being right handed, they will pump in a upward direction when rotating clockwise. This can be ideal for some products with high settling rate or sensitive to air impartation. Almost every process industry utilizes this product in some capacity, from chemical and coatings, to pharmaceutical and construction.
Description
The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being right handed, they will pump in a upward direction when rotating clockwise. This can be ideal for some products with high settling rate or sensitive to air impartation. Almost every process industry utilizes this product in some capacity, from chemical and coatings, to pharmaceutical and construction.

Suppliers

Company
Product
Description
Supplier Links
Propeller, RH, Sq, 6
Louisville, KY, USA
Propeller, RH, Sq, 6" Dia, 1" Bore
PRPR06100
Propeller, RH, Sq, 6" Dia, 1" Bore PRPR06100
The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being right handed, they will pump in a upward direction when rotating clockwise. This can be ideal for some products with high settling rate or sensitive to air impartation. Almost every process industry utilizes this product in some capacity, from chemical and coatings, to pharmaceutical and construction.

The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being right handed, they will pump in a upward direction when rotating clockwise. This can be ideal for some products with high settling rate or sensitive to air impartation. Almost every process industry utilizes this product in some capacity, from chemical and coatings, to pharmaceutical and construction.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number PRPR06100
Product Name Propeller, RH, Sq, 6" Dia, 1" Bore
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 6 inch (152 mm)
Bore Size 1 inch (25.4 mm)
Number of Blades or Vanes 3
Unlock Full Specs
to access all available technical data

Similar Products

 - Custom Rubber Pump Impellers - Girard Rubber Corporation
Girard Rubber Corporation
Specs
Application Pumping
View Details
Blending and Solid Suspension Impellers -  - Brawn Mixer
Specs
Application Mixing; Chemical; WaterWastewater
View Details
Dispersion Blade, 32in Dia, 5/8in CH - DBL625032 - Mixer Direct
Specs
Application Mixing; Pumping; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 32 inch (813 mm)
Bore Size 0.6250 inch (15.87 mm)
View Details
F5 Impeller - 09-801B - Johnson Pump, An SPX Brand
Johnson Pump, An SPX Brand
Specs
Application Pumping; WaterWastewater
Outside Diameter 2.25 inch (57.1 mm)
Bore Size 0.6260 inch (15.9 mm)
View Details