Mixer Direct 3 Blade Propeller, LH, Sq, 13" Dia, 1" Bore PRPL13100

Description
The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when rotating clockwise. Almost every process industry utilizes this product in some capacity, from chemical and coatings, to pharmaceutical and construction.
Description
The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when rotating clockwise. Almost every process industry utilizes this product in some capacity, from chemical and coatings, to pharmaceutical and construction.

Suppliers

Company
Product
Description
Supplier Links
3 Blade Propeller, LH, Sq, 13
Louisville, KY, USA
3 Blade Propeller, LH, Sq, 13" Dia, 1" Bore
PRPL13100
3 Blade Propeller, LH, Sq, 13" Dia, 1" Bore PRPL13100
The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when rotating clockwise. Almost every process industry utilizes this product in some capacity, from chemical and coatings, to pharmaceutical and construction.

The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when rotating clockwise. Almost every process industry utilizes this product in some capacity, from chemical and coatings, to pharmaceutical and construction.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number PRPL13100
Product Name 3 Blade Propeller, LH, Sq, 13" Dia, 1" Bore
Application Mixing; Pumping; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 13 inch (330 mm)
Bore Size 1 inch (25.4 mm)
Number of Blades or Vanes 3
Unlock Full Specs
to access all available technical data

Similar Products

 - TEK BC Airfoil Impeller - Continental Fan Manufacturing, Inc.
Continental Fan Manufacturing, Inc.
Specs
Application Replacement Impellers
Outside Diameter 18 inch (457 mm)
Type ClosedRadial
View Details
Class 10000 Automatic - Series 60 CSP - Moore Fans LLC
Specs
Application HeatExchangers; Cooling Towers
Outside Diameter 228 inch (5791 mm)
Bore Size 3.75 inch (95.25 mm)
View Details
Motorized Impellers - 280R125-D07 - NMB Technologies Corporation
NMB Technologies Corporation
Specs
Application CleanAir
Outside Diameter 11.02 inch (280 mm)
View Details