Mixer Direct 3 Blade Propeller, LH, Sq, 3" Dia, 3/8" Bore PRPL03037

Description
The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when rotating clockwise. Almost every process industry utilizes this product in some capacity, from chemical and coatings, to pharmaceutical and construction.
Description
The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when rotating clockwise. Almost every process industry utilizes this product in some capacity, from chemical and coatings, to pharmaceutical and construction.

Suppliers

Company
Product
Description
Supplier Links
3 Blade Propeller, LH, Sq, 3
Louisville, KY, USA
3 Blade Propeller, LH, Sq, 3" Dia, 3/8" Bore
PRPL03037
3 Blade Propeller, LH, Sq, 3" Dia, 3/8" Bore PRPL03037
The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when rotating clockwise. Almost every process industry utilizes this product in some capacity, from chemical and coatings, to pharmaceutical and construction.

The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when rotating clockwise. Almost every process industry utilizes this product in some capacity, from chemical and coatings, to pharmaceutical and construction.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number PRPL03037
Product Name 3 Blade Propeller, LH, Sq, 3" Dia, 3/8" Bore
Application Mixing; Pumping; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 3 inch (76.2 mm)
Bore Size 0.3750 inch (9.52 mm)
Number of Blades or Vanes 3
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Impellers - F280A4-113-D0510 - NMB Technologies Corporation
NMB Technologies Corporation
Specs
Application CleanAir
Outside Diameter 11.02 inch (280 mm)
View Details
Propeller, LH, SP, 11in Dia, 1in Bore - PRPS11100 - Mixer Direct
Specs
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 11 inch (279 mm)
Bore Size 1 inch (25.4 mm)
View Details
Close Bottom Impellers -  - Brawn Mixer
Specs
Application Mixing; Chemical; WaterWastewater
View Details
Class 5000 - Series 40 Engine Drive - Moore Fans LLC
Specs
Application Engine Drives
Outside Diameter 120 inch (3048 mm)
Bore Size 3.75 inch (95.25 mm)
View Details