Mixer Direct Pitched Blade Prop only - 1.5in with set screws LIM00A521

Description
Electro-polished stainless steel 316L. Low shear, high top to bottom pumpiing capacity.
Description
Electro-polished stainless steel 316L. Low shear, high top to bottom pumpiing capacity.

Suppliers

Company
Product
Description
Supplier Links
Pitched Blade Prop only - 1.5in with set screws - LIM00A521 - Mixer Direct
Louisville, KY, USA
Pitched Blade Prop only - 1.5in with set screws
LIM00A521
Pitched Blade Prop only - 1.5in with set screws LIM00A521
Electro-polished stainless steel 316L. Low shear, high top to bottom pumpiing capacity.

Electro-polished stainless steel 316L. Low shear, high top to bottom pumpiing capacity.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number LIM00A521
Product Name Pitched Blade Prop only - 1.5in with set screws
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 1.5 inch (38.1 mm)
Bore Size 0.3120 inch (7.92 mm)
Number of Blades or Vanes 3
Unlock Full Specs
to access all available technical data

Similar Products

Class 5000 - Series 19 Manual - Moore Fans LLC
Specs
Application HeatExchangers; Cooling Towers, Efficiency Applications
Outside Diameter 48 inch (1219 mm)
Bore Size 2.31 inch (58.75 mm)
View Details
Motorized Impellers - 175R069-D07 - NMB Technologies Corporation
NMB Technologies Corporation
Specs
Application CleanAir
Outside Diameter 6.89 inch (175 mm)
View Details
Radial Flow Turbine Impeller, 20
Specs
Application Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 20 inch (508 mm)
Bore Size 1.75 inch (44.45 mm)
View Details
F9 Impeller - 09-814B - Johnson Pump, An SPX Brand
Johnson Pump, An SPX Brand
Specs
Application Pumping; WaterWastewater
Outside Diameter 3.74 inch (95 mm)
Number of Blades or Vanes 12
View Details