Mixer Direct High Efficiency Impeller, 13in Dia, 1in Bore HEI013100

Description
The 3 bladed 316SS high efficiency impellers offer the greatest pumping per horsepower in the MixerDirect impeller line. They are used in a variety of applications from general blending to storage tanks. A low cost alternative to propellers in the larger sizes they are popular on the flange mount, plate mount and top entry lines.
Description
The 3 bladed 316SS high efficiency impellers offer the greatest pumping per horsepower in the MixerDirect impeller line. They are used in a variety of applications from general blending to storage tanks. A low cost alternative to propellers in the larger sizes they are popular on the flange mount, plate mount and top entry lines.

Suppliers

Company
Product
Description
Supplier Links
High Efficiency Impeller, 13in Dia, 1in Bore - HEI013100 - Mixer Direct
Louisville, KY, USA
High Efficiency Impeller, 13in Dia, 1in Bore
HEI013100
High Efficiency Impeller, 13in Dia, 1in Bore HEI013100
The 3 bladed 316SS high efficiency impellers offer the greatest pumping per horsepower in the MixerDirect impeller line. They are used in a variety of applications from general blending to storage tanks. A low cost alternative to propellers in the larger sizes they are popular on the flange mount, plate mount and top entry lines.

The 3 bladed 316SS high efficiency impellers offer the greatest pumping per horsepower in the MixerDirect impeller line. They are used in a variety of applications from general blending to storage tanks. A low cost alternative to propellers in the larger sizes they are popular on the flange mount, plate mount and top entry lines.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number HEI013100
Product Name High Efficiency Impeller, 13in Dia, 1in Bore
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 13 inch (330 mm)
Bore Size 1 inch (25.4 mm)
Number of Blades or Vanes 3
Unlock Full Specs
to access all available technical data

Similar Products

Class 10000 Automatic - Series 30 CSP - Moore Fans LLC
Specs
Application HeatExchangers; Cooling Towers
Outside Diameter 96 inch (2438 mm)
Bore Size 2.88 inch (73.02 mm)
View Details
Propeller, LH, SP, 3in Dia, 5/8in Bore - PRPS03062 - Mixer Direct
Specs
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 3 inch (76.2 mm)
Bore Size 0.6250 inch (15.87 mm)
View Details
 - TCC Motorized Airfoil Blower - Continental Fan Manufacturing, Inc.
Continental Fan Manufacturing, Inc.
Specs
Application CleanAir (optional feature); CompressorRefrigeration (optional feature); HeatExchangers (optional feature)
Outside Diameter 18 inch (457 mm)
Features Coated
View Details