Mixer Direct High Efficiency Impeller, 11in Dia, 1 1/4in Bore HEI011125

Description
The 3 bladed 316SS high efficiency impellers offer the greatest pumping per horsepower in the MixerDirect impeller line. They are used in a variety of applications from general blending to storage tanks. A low cost alternative to propellers in the larger sizes they are popular on the flange mount, plate mount and top entry lines.
Description
The 3 bladed 316SS high efficiency impellers offer the greatest pumping per horsepower in the MixerDirect impeller line. They are used in a variety of applications from general blending to storage tanks. A low cost alternative to propellers in the larger sizes they are popular on the flange mount, plate mount and top entry lines.

Suppliers

Company
Product
Description
Supplier Links
High Efficiency Impeller, 11in Dia, 1 1/4in Bore - HEI011125 - Mixer Direct
Louisville, KY, USA
High Efficiency Impeller, 11in Dia, 1 1/4in Bore
HEI011125
High Efficiency Impeller, 11in Dia, 1 1/4in Bore HEI011125
The 3 bladed 316SS high efficiency impellers offer the greatest pumping per horsepower in the MixerDirect impeller line. They are used in a variety of applications from general blending to storage tanks. A low cost alternative to propellers in the larger sizes they are popular on the flange mount, plate mount and top entry lines.

The 3 bladed 316SS high efficiency impellers offer the greatest pumping per horsepower in the MixerDirect impeller line. They are used in a variety of applications from general blending to storage tanks. A low cost alternative to propellers in the larger sizes they are popular on the flange mount, plate mount and top entry lines.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number HEI011125
Product Name High Efficiency Impeller, 11in Dia, 1 1/4in Bore
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 11 inch (279 mm)
Bore Size 1.25 inch (31.75 mm)
Number of Blades or Vanes 3
Unlock Full Specs
to access all available technical data

Similar Products

Dispersion Blade, 10in Dia, 5/8in CH - DBL625010 - Mixer Direct
Specs
Application Mixing; Pumping; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 10 inch (254 mm)
Bore Size 0.6250 inch (15.87 mm)
View Details
Motorized Impellers - 225R099-D05 - NMB Technologies Corporation
NMB Technologies Corporation
Specs
Application CleanAir
Outside Diameter 8.86 inch (225 mm)
View Details
F95 Impeller - 09-820B - Johnson Pump, An SPX Brand
Johnson Pump, An SPX Brand
Specs
Application Pumping; WaterWastewater
Outside Diameter 3.74 inch (95 mm)
Number of Blades or Vanes 12
View Details