Mixer Direct High Efficiency Impeller, 9in Dia, 1/2in Bore HEI009050

Description
The 3 bladed 316SS high efficiency impellers offer the greatest pumping per horsepower in the MixerDirect impeller line. They are used in a variety of applications from general blending to storage tanks. A low cost alternative to propellers in the larger sizes they are popular on the flange mount, plate mount and top entry lines.
Description
The 3 bladed 316SS high efficiency impellers offer the greatest pumping per horsepower in the MixerDirect impeller line. They are used in a variety of applications from general blending to storage tanks. A low cost alternative to propellers in the larger sizes they are popular on the flange mount, plate mount and top entry lines.

Suppliers

Company
Product
Description
Supplier Links
High Efficiency Impeller, 9in Dia, 1/2in Bore - HEI009050 - Mixer Direct
Louisville, KY, USA
High Efficiency Impeller, 9in Dia, 1/2in Bore
HEI009050
High Efficiency Impeller, 9in Dia, 1/2in Bore HEI009050
The 3 bladed 316SS high efficiency impellers offer the greatest pumping per horsepower in the MixerDirect impeller line. They are used in a variety of applications from general blending to storage tanks. A low cost alternative to propellers in the larger sizes they are popular on the flange mount, plate mount and top entry lines.

The 3 bladed 316SS high efficiency impellers offer the greatest pumping per horsepower in the MixerDirect impeller line. They are used in a variety of applications from general blending to storage tanks. A low cost alternative to propellers in the larger sizes they are popular on the flange mount, plate mount and top entry lines.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number HEI009050
Product Name High Efficiency Impeller, 9in Dia, 1/2in Bore
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 9 inch (229 mm)
Bore Size 0.5000 inch (12.7 mm)
Number of Blades or Vanes 3
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Solids Dispersion Impellers -  - Brawn Mixer
Specs
Application Mixing; Chemical; WaterWastewater
View Details
Propeller, LH, SP, 10in Dia, 3/4in Bore - PRPS10075 - Mixer Direct
Specs
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 10 inch (254 mm)
Bore Size 0.7500 inch (19.05 mm)
View Details
Motorized Impellers - F175P5-061-D0540 - NMB Technologies Corporation
NMB Technologies Corporation
Specs
Application CleanAir
Outside Diameter 6.89 inch (175 mm)
View Details