Mixer Direct High Efficiency Impeller, 5in Dia, 3/4in Bore HEI005075

Description
The 3 bladed 316SS high efficiency impellers offer the greatest pumping per horsepower in the MixerDirect impeller line. They are used in a variety of applications from general blending to storage tanks. A low cost alternative to propellers in the larger sizes they are popular on the flange mount, plate mount and top entry lines.
Description
The 3 bladed 316SS high efficiency impellers offer the greatest pumping per horsepower in the MixerDirect impeller line. They are used in a variety of applications from general blending to storage tanks. A low cost alternative to propellers in the larger sizes they are popular on the flange mount, plate mount and top entry lines.

Suppliers

Company
Product
Description
Supplier Links
High Efficiency Impeller, 5in Dia, 3/4in Bore - HEI005075 - Mixer Direct
Louisville, KY, USA
High Efficiency Impeller, 5in Dia, 3/4in Bore
HEI005075
High Efficiency Impeller, 5in Dia, 3/4in Bore HEI005075
The 3 bladed 316SS high efficiency impellers offer the greatest pumping per horsepower in the MixerDirect impeller line. They are used in a variety of applications from general blending to storage tanks. A low cost alternative to propellers in the larger sizes they are popular on the flange mount, plate mount and top entry lines.

The 3 bladed 316SS high efficiency impellers offer the greatest pumping per horsepower in the MixerDirect impeller line. They are used in a variety of applications from general blending to storage tanks. A low cost alternative to propellers in the larger sizes they are popular on the flange mount, plate mount and top entry lines.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number HEI005075
Product Name High Efficiency Impeller, 5in Dia, 3/4in Bore
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 5 inch (127 mm)
Bore Size 0.7500 inch (19.05 mm)
Number of Blades or Vanes 3
Unlock Full Specs
to access all available technical data

Similar Products

Radial Flow Turbine Impeller, 28
Specs
Application Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 28 inch (711 mm)
Bore Size 1.75 inch (44.45 mm)
View Details
Motorized Impellers - F280A4-113-D0510 - NMB Technologies Corporation
NMB Technologies Corporation
Specs
Application CleanAir
Outside Diameter 11.02 inch (280 mm)
View Details
F2 Impeller - 09-1077B-9 - Johnson Pump, An SPX Brand
Johnson Pump, An SPX Brand
Specs
Application Pumping; WaterWastewater
Outside Diameter 1.39 inch (35.2 mm)
Number of Blades or Vanes 6
View Details