Mixer Direct Folding Impeller, 14in Dia, 1in Bore FLP014100

Description
MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 6" NPT opening, like that of a IBC tote. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer is activated.
Description
MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 6" NPT opening, like that of a IBC tote. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer is activated.

Suppliers

Company
Product
Description
Supplier Links
Folding Impeller, 14in Dia, 1in Bore - FLP014100 - Mixer Direct
Louisville, KY, USA
Folding Impeller, 14in Dia, 1in Bore
FLP014100
Folding Impeller, 14in Dia, 1in Bore FLP014100
MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 6" NPT opening, like that of a IBC tote. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer is activated.

MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 6" NPT opening, like that of a IBC tote. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer is activated.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number FLP014100
Product Name Folding Impeller, 14in Dia, 1in Bore
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 14 inch (356 mm)
Bore Size 1 inch (25.4 mm)
Number of Blades or Vanes 4
Unlock Full Specs
to access all available technical data

Similar Products

Class 5000 - Series 33 Manual - Moore Fans LLC
Specs
Application HeatExchangers; Cooling Towers, Efficiency Applications
Outside Diameter 144 inch (3658 mm)
Bore Size 4 inch (102 mm)
View Details
Propeller, LH, SP, 14in Dia, 1 1/2in Bore - PRPS14150 - Mixer Direct
Specs
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 14 inch (356 mm)
Bore Size 1.5 inch (38.1 mm)
View Details
 - AMI Motorized Axial Impeller - Continental Fan Manufacturing, Inc.
Continental Fan Manufacturing, Inc.
Specs
Application CleanAir (optional feature); CompressorRefrigeration (optional feature); HeatExchangers (optional feature); Fume Hoods
Outside Diameter 11.6 inch (295 mm)
Number of Blades or Vanes 7
View Details