Mixer Direct Folding Impeller, 14in Dia, 3/4in Bore FLP014075

Description
MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 6" NPT opening, like that of a IBC tote. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer is activated.
Description
MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 6" NPT opening, like that of a IBC tote. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer is activated.

Suppliers

Company
Product
Description
Supplier Links
Folding Impeller, 14in Dia, 3/4in Bore - FLP014075 - Mixer Direct
Louisville, KY, USA
Folding Impeller, 14in Dia, 3/4in Bore
FLP014075
Folding Impeller, 14in Dia, 3/4in Bore FLP014075
MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 6" NPT opening, like that of a IBC tote. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer is activated.

MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 6" NPT opening, like that of a IBC tote. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer is activated.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number FLP014075
Product Name Folding Impeller, 14in Dia, 3/4in Bore
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 14 inch (356 mm)
Bore Size 0.7500 inch (19.05 mm)
Number of Blades or Vanes 4
Unlock Full Specs
to access all available technical data

Similar Products

 - Custom Rubber Pump Impellers - Girard Rubber Corporation
Girard Rubber Corporation
Specs
Application Pumping
View Details
High Shear Solids Dispersion Impellers -  - Brawn Mixer
Specs
Application Mixing; Chemical; WaterWastewater
View Details
High Efficiency Impeller, 7in Dia, 1in Bore - HEI007100 - Mixer Direct
Specs
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 7 inch (178 mm)
Bore Size 1 inch (25.4 mm)
View Details
F5 Impeller - 09-1027B-9 - Johnson Pump, An SPX Brand
Johnson Pump, An SPX Brand
Specs
Application Pumping; WaterWastewater
Outside Diameter 2.25 inch (57.1 mm)
Number of Blades or Vanes 12
View Details