Mixer Direct Folding Impeller, 14in Dia, 5/8in Bore FLP014062

Description
MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 6" NPT opening, like that of a IBC tote. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer is activated.
Description
MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 6" NPT opening, like that of a IBC tote. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer is activated.

Suppliers

Company
Product
Description
Supplier Links
Folding Impeller, 14in Dia, 5/8in Bore - FLP014062 - Mixer Direct
Louisville, KY, USA
Folding Impeller, 14in Dia, 5/8in Bore
FLP014062
Folding Impeller, 14in Dia, 5/8in Bore FLP014062
MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 6" NPT opening, like that of a IBC tote. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer is activated.

MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 6" NPT opening, like that of a IBC tote. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer is activated.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number FLP014062
Product Name Folding Impeller, 14in Dia, 5/8in Bore
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 14 inch (356 mm)
Bore Size 0.6250 inch (15.87 mm)
Number of Blades or Vanes 4
Unlock Full Specs
to access all available technical data

Similar Products

F5 Impeller - 09-804B-9 - Johnson Pump, An SPX Brand
Johnson Pump, An SPX Brand
Specs
Application Pumping; WaterWastewater
Outside Diameter 2.25 inch (57.1 mm)
Bore Size 0.7874 inch (20 mm)
View Details
Motorized Impellers - 250R100-D07 - NMB Technologies Corporation
NMB Technologies Corporation
Specs
Application CleanAir
Outside Diameter 9.84 inch (250 mm)
View Details
 - Custom Rubber Pump Impellers - Girard Rubber Corporation
Girard Rubber Corporation
Specs
Application Pumping
View Details