Mixer Direct Folding Impeller, 12in Dia, 1in Bore FLP012100

Description
MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 6" NPT opening, like that of a IBC tote. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer is activated.
Description
MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 6" NPT opening, like that of a IBC tote. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer is activated.

Suppliers

Company
Product
Description
Supplier Links
Folding Impeller, 12in Dia, 1in Bore - FLP012100 - Mixer Direct
Louisville, KY, USA
Folding Impeller, 12in Dia, 1in Bore
FLP012100
Folding Impeller, 12in Dia, 1in Bore FLP012100
MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 6" NPT opening, like that of a IBC tote. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer is activated.

MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 6" NPT opening, like that of a IBC tote. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer is activated.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number FLP012100
Product Name Folding Impeller, 12in Dia, 1in Bore
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 12 inch (305 mm)
Bore Size 1 inch (25.4 mm)
Number of Blades or Vanes 4
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Impellers - F175H4-061-D0540 - NMB Technologies Corporation
NMB Technologies Corporation
Specs
Application CleanAir
Outside Diameter 6.89 inch (175 mm)
View Details
 - Custom Rubber Pump Impellers - Girard Rubber Corporation
Girard Rubber Corporation
Specs
Application Pumping
View Details
3 Blade Propeller, LH, Sq, 12
Specs
Application Mixing; Pumping; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 12 inch (305 mm)
Bore Size 1.12 inch (28.57 mm)
View Details