Mixer Direct Folding Impeller, 10in Dia, 1in Bore FLP010100

Description
MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 6" NPT opening, like that of a IBC tote. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer is activated.
Description
MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 6" NPT opening, like that of a IBC tote. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer is activated.

Suppliers

Company
Product
Description
Supplier Links
Folding Impeller, 10in Dia, 1in Bore - FLP010100 - Mixer Direct
Louisville, KY, USA
Folding Impeller, 10in Dia, 1in Bore
FLP010100
Folding Impeller, 10in Dia, 1in Bore FLP010100
MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 6" NPT opening, like that of a IBC tote. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer is activated.

MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 6" NPT opening, like that of a IBC tote. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer is activated.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number FLP010100
Product Name Folding Impeller, 10in Dia, 1in Bore
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 10 inch (254 mm)
Bore Size 1 inch (25.4 mm)
Number of Blades or Vanes 4
Unlock Full Specs
to access all available technical data

Similar Products

 - Custom Rubber Pump Impellers - Girard Rubber Corporation
Girard Rubber Corporation
Specs
Application Pumping
View Details
High Shear Solids Dispersion Impellers -  - Brawn Mixer
Specs
Application Mixing; Chemical; WaterWastewater
View Details
Radial Flow Turbine Impeller, 16
Specs
Application Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 16 inch (406 mm)
Bore Size 0.7500 inch (19.05 mm)
View Details
F6 Imepller - 09-812B - Johnson Pump, An SPX Brand
Johnson Pump, An SPX Brand
Specs
Application Pumping; WaterWastewater
Outside Diameter 2.25 inch (57.1 mm)
Number of Blades or Vanes 12
View Details