Mixer Direct Folding Impeller, 7in Dia, 3/4in Bore FLP007075

Description
MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 2" NPT opening, like that in the top of a 55 Gal drum. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer is activated.
Description
MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 2" NPT opening, like that in the top of a 55 Gal drum. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer is activated.

Suppliers

Company
Product
Description
Supplier Links
Folding Impeller, 7in Dia, 3/4in Bore - FLP007075 - Mixer Direct
Louisville, KY, USA
Folding Impeller, 7in Dia, 3/4in Bore
FLP007075
Folding Impeller, 7in Dia, 3/4in Bore FLP007075
MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 2" NPT opening, like that in the top of a 55 Gal drum. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer is activated.

MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 2" NPT opening, like that in the top of a 55 Gal drum. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer is activated.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number FLP007075
Product Name Folding Impeller, 7in Dia, 3/4in Bore
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 7 inch (178 mm)
Bore Size 0.7500 inch (19.05 mm)
Number of Blades or Vanes 4
Unlock Full Specs
to access all available technical data

Similar Products

Hydrofoil Impellers -  - Brawn Mixer
Specs
Application Mixing; Chemical; WaterWastewater
Type Hydrofoil
View Details
Class 10000 Heavy Duty - Series 24 HD - Moore Fans LLC
Specs
Application HeatExchangers; Cooling Towers
Outside Diameter 84 inch (2134 mm)
Bore Size 2.94 inch (74.63 mm)
View Details